EN
  • EN
  • DE

AD737AQ

Part No AD737AQ
Manufacturer Analog Devices Inc.
Catalog PMIC - RMS to DC Converters
Description IC AC RMS TO DC CONV 5V 8-CDIP / RMS to DC Converter 8-CERDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Mfr Analog Devices Inc.
Series *
Package Tube
Product Status Obsolete
Current - Supply 170 mA
Voltage - Supply ±5.0V
Mounting Type Through Hole
Package / Case 8-CDIP (0.300", 7.62mm)
Supplier Device Package 8-CERDIP
Base Product Number AD737
Standard Package 48 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 554459-AD737AQ
Ultra Librarian 3D Model Ultra Librarian AD737AQ CAD Model

Description

The AD737AQ is a high-precision, low-power, RMS-to-DC converter produced by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This innovative component stands out for its ability to accurately compute the root-mean-square (RMS) value of complex waveforms, including sine waves, square waves, triangular waves, and irregular shapes, without requiring an external filter.

Key Features

  • True RMS-to-DC Conversion: The AD737AQ provides an accurate RMS calculation of voltages, allowing for precise measurements of both simple and complex waveforms.
  • Wide Bandwidth: With a bandwidth of 200 kHz, this converter is suitable for a broad range of audio and RF applications.
  • Low Power Consumption: Designed for battery-powered devices and energy-saving applications, the AD737AQ operates on a mere 200 µA supply current.
  • High Accuracy: The device offers a high accuracy with a total error typically less than 0.3% at room temperature.
  • Flexible Power Supply Range: It operates from a single +2.8 V to +5.5 V supply or dual ±2.8 V to ±5.5 V supplies, accommodating various application requirements.

Applications

The AD737AQ is ideal for an array of applications requiring precise RMS measurements. It is commonly used in:

  • Audio signal processing
  • Signal level measurement
  • Industrial process control
  • Energy management systems
  • AC power monitoring

Quality and Reliability

Analog Devices Inc. ensures that the AD737AQ meets the highest quality and reliability standards. The device is available in a 14-pin PDIP package, making it easy to integrate into a wide range of electronic systems. With its robust design, the AD737AQ is engineered to perform consistently in challenging environments and over extended temperature ranges.

Conclusion

The AD737AQ from Analog Devices Inc. is an exemplary solution for designers looking to implement precise RMS-to-DC conversion in their systems. Its combination of accuracy, low power consumption, and wide bandwidth makes it a versatile and reliable choice for numerous applications in the measurement and monitoring of electrical signals.

You May Also Be Interested in

Linear Technology
IC PREC RMS/DC CONV MCRPWR 8MSOP / RMS to DC Converter 1.05V 158uA 800kHz Automotive 8-Pin MSOP Tube
Lowest to $16.6316
Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter
Lowest to $167.9105
Linear Technology
Precision Micropower, SIGMA RMS-to-DC Converter | IC PREC RMS/DC CONV MCRPWR 8MSOP
Lowest to $16.6316
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter
Lowest to $35.1880
Analog Devices Inc.
Integrated Circuit True RMS-to-DC Converter | IC TRUE RMS/DC CONV TO-100-10
Lowest to $281.3433
Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter
Lowest to $115.6717
Analog Devices Inc.
Integrated Circuit True RMS-to-DC Converter | IC TRUE RMS/DC CONV 20CLCC
Lowest to $781.9549
Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter | IC RMS/DC CONV PRECISION 14-CDIP
Lowest to $30.4227
Analog Devices Inc.
Integrated Circuit True RMS-to-DC Converter | IC TRUE RMS/DC CONV 14-CDIP
Lowest to $185.3384

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $19.1869 $76.7476
8+ $15.7427 $125.9416
12+ $15.2506 $183.0072
16+ $14.7586 $236.1376
21+ $14.2666 $299.5986
28+ $12.7916 $358.1648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess