EN
  • EN
  • DE

SMAZ16-13

Part No SMAZ16-13
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 16V 1W SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Zener Diode 16 V 1 W ±5% Surface Mount SMA
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C
Mounting Surface Mount
Package DO-214AC, SMA
Case / Package SMA
Family Name SMAZ16
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number SMAZ16DIDKR, SMAZ16TR, SMAZ16DITR, SMAZ16, SMAZ16DICT, SMAZ1613, SMAZ16TR-ND, SMAZ16CT, SMAZ16CT-ND
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 895712-SMAZ16-13
Ultra Librarian 3D Model Ultra Librarian SMAZ16-13 CAD Model

Description

Product Overview: SMAZ16-13 from Diodes Incorporated

The SMAZ16-13, crafted by the esteemed Diodes Incorporated, is a high-performance Zener diode designed to offer excellent voltage regulation with a minimal footprint. This precision device is tailored for a wide array of applications, ranging from voltage stabilization to protection circuits in consumer electronics, industrial hardware, and telecommunications systems.

Key Features

  • Nominal Zener Voltage: The SMAZ16-13 boasts a nominal Zener voltage of 16V, providing a stable reference voltage for various circuit designs.
  • Power Dissipation: With a power dissipation of 1W, it is capable of handling moderate power levels, making it suitable for a range of electronic applications.
  • Surface Mount Package: Encased in a compact SMA package, this Zener diode is ideal for surface-mounted technology, allowing for high-density PCB designs and efficient assembly processes.
  • High Surge Capability: The device is engineered to withstand surge currents, ensuring reliable performance and longevity in the face of transient voltage spikes.
  • Thermal Stability: It operates within a broad temperature range, maintaining its characteristic performance even under varying environmental conditions.

Applications

The versatility of the SMAZ16-13 extends to numerous applications, including but not limited to:

  • Voltage regulation modules
  • Overvoltage and surge protection circuits
  • Power management solutions
  • Backup power supplies
  • Consumer electronics such as TVs, computers, and mobile devices

Quality and Reliability

Diodes Incorporated is renowned for its commitment to quality, and the SMAZ16-13 is no exception. Each Zener diode is manufactured with the highest standards of precision and reliability, ensuring consistent performance and durability for end-users. Whether in commercial or industrial settings, the SMAZ16-13 is designed to deliver stability and protection where it is most needed.

Ordering Information

For detailed specifications, sample requests, or bulk orders, customers can visit the Diodes Incorporated website or contact their local authorized distributor. The SMAZ16-13 is available in tape and reel packaging, facilitating seamless integration into automated assembly lines and expediting the manufacturing process.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
565+ $0.0888 $50.1720
1,375+ $0.0729 $100.2375
2,125+ $0.0706 $150.0250
2,925+ $0.0684 $200.0700
3,785+ $0.0661 $250.1885
5,070+ $0.0592 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 565 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess