EN
  • EN
  • DE

AD736KN

Part No AD736KN
Manufacturer Analog Devices Inc.
Catalog PMIC - RMS to DC Converters
Description IC AC RMS TO DC CONV 5V 8-DIP / RMS to DC Converter 8-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Current - Supply 160 µA
Voltage - Supply 2.8V, -3.2V ~ ±16.5V
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number AD736
Standard Package 50 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 37823-AD736KN
Ultra Librarian 3D Model Ultra Librarian AD736KN CAD Model

Description

The AD736KN is a high-precision, low-power, true RMS-to-DC converter that delivers a level of performance which is often only found in more expensive devices. Manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits, the AD736KN is designed to provide accurate RMS calculations over a wide range of waveform variations and frequencies.

Key Features

  • High Accuracy: The AD736KN offers a high accuracy of ±0.3 mV ± 0.3% of reading which makes it suitable for precision applications.
  • Wide Bandwidth: With a bandwidth of 1 MHz, the device is capable of measuring complex waveforms, including those with high-frequency content.
  • Low Power Consumption: Its low power design consumes only 200 µA, making it ideal for portable and battery-powered applications.
  • Flexible Power Supply: It operates from a single +5 V supply or dual ±5 V supplies, providing versatility in different circuit configurations.
  • Small Footprint: The AD736KN comes in a compact 8-pin PDIP package, which is suitable for space-constrained applications.

Applications

The AD736KN is an essential component in a multitude of applications that require accurate RMS measurements. It is commonly used in:

  • Signal processing
  • Power supply management
  • Battery-operated instruments
  • Audio equipment
  • Industrial control systems
  • Energy management systems

Technical Specifications

Parameter Value
Accuracy ±0.3 mV ± 0.3%
Bandwidth 1 MHz
Power Supply +5 V or ±5 V
Power Consumption 200 µA
Package Type 8-pin PDIP

With its robust feature set, the AD736KN from Analog Devices Inc. stands out as a versatile and reliable choice for designers who require precise RMS measurements in their circuits.

You May Also Be Interested in

Analog Devices Inc.
Integrated Circuit True RMS-to-DC Converter | IC TRUE RMS/DC CONV 20CLCC
Lowest to $781.9549
Analog Devices Inc.
IC RMS/DC CONV PRECISION 14-CDIP
Need more? Email Us
Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter
Lowest to $115.6717
Analog Devices Inc.
High Precision, Wideband RMS-to-DC Converter | IC RMS/DC CONV PRECISION 16-SOIC
Lowest to $153.3835
Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter | IC RMS/DC CONV PRECISION 14-CDIP
Lowest to $165.6250
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter | IC TRUE RMS/DC CONV LP 8-SOIC
Lowest to $17.4627
Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter | IC RMS/DC CONV PRECISION 14-CDIP
Lowest to $30.4227
Analog Devices Inc.
IC TRUE RMS/DC CONV 14-CDIP
Need more? Email Us
Analog Devices Inc.
IC AC RMS TO DC CONV 5V 8-SOIC
Lowest to $17.4627

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1,670+ $0.0347 $57.9490
4,170+ $0.0277 $115.5090
6,250+ $0.0277 $173.1250
8,700+ $0.0266 $231.4200
11,365+ $0.0254 $288.6710
15,000+ $0.0231 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 1670 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess