The SSL0810T-101M-N is a surface mount power inductor manufactured by Chilisin. This component is designed for use in power supply and DC-DC converter circuits where a compact size and shielded construction are required.
Applications:
- DC-DC converters
- Power supplies
- Filtering circuits
- Notebook computers
- Portable devices
- LED Lighting
Features:
- Surface mount design
- Small form factor (0810 size)
- High current handling capability
- Shielded construction for low EMI
- RoHS compliant
Benefits:
- Efficient energy storage in power applications
- Reduces electromagnetic interference (EMI)
- Saves board space due to its compact size
- Easy to assemble using standard SMT processes
- Environmentally friendly due to RoHS compliance
Additional Details:
The SSL0810T-101M-N has an inductance value of 100μH (101 indicating 10 x 10^1). Its saturation current and DC resistance are key parameters detailed in the Chilisin datasheet. The shielded construction minimizes electromagnetic interference, which is crucial in sensitive electronic devices. This inductor is designed to withstand reflow soldering temperatures typically used in SMT assembly. The specific dimensions and packaging details can be found in the manufacturer's documentation. The 'N' at the end of the part number likely refers to packaging or specific electrical characteristics detailed in the datasheet. The 0810 size indicates the physical dimensions of the component.