EN
  • EN
  • DE

AD736

Part No AD736
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Low Cost, Low Power, True RMS-to-DC Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1137125-AD736
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD736 CAD Model

Description

The AD736 from Analog Devices Inc. is a low-power, precision, monolithic true root-mean-square (RMS) to DC converter. It is designed to compute the true RMS value of complex waveforms with high accuracy. The AD736 can be used in a wide array of applications, including signal processing, power management, and measurement instruments.

Key Features

  • Wide Bandwidth: The device offers a wide bandwidth that extends from DC to 10 kHz, making it suitable for a broad range of signals.
  • Low Power: With a power consumption as low as 1 mW at +5 V, the AD736 is ideal for battery-powered and portable applications.
  • High Accuracy: It provides an accurate RMS calculation of both sinusoidal and non-sinusoidal waveforms, ensuring precise readings for various signal types.
  • Flexible Supply Range: The device operates on a single supply voltage of +5 V to +36 V or dual supplies of ±2.8 V to ±18 V, accommodating a variety of supply requirements.
  • Low Input Bias Current: The AD736 features a low input bias current, reducing errors in applications with high source impedances.
  • Compact Package: Available in 8-lead PDIP and SOIC packages, the AD736 is compact and suitable for space-constrained applications.

Applications

  • Audio Equipment
  • Power Supply Monitoring
  • Energy Management Systems
  • Test and Measurement Instruments
  • Process Control
  • Battery Chargers

Performance Highlights

The AD736 distinguishes itself with its ability to maintain high accuracy over a wide temperature range, ensuring reliable performance in various environments. It also features a high crest factor capability without requiring an external crest factor compensation circuit. This makes it a versatile choice for handling signals with large peak-to-average ratios.

Conclusion

The Analog Devices Inc. AD736 True RMS-to-DC Converter is a high-performance solution for accurate RMS measurement. Its combination of low power, high accuracy, and flexible supply voltage options make it an excellent choice for both portable and stationary applications where precise RMS computation is required.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess