EN
  • EN
  • DE
  • IT

AD73311ARSZ

Part No AD73311ARSZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog Front End (AFE)
Description IC ANALOG FRONT END 20-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Bits 16
Number of Channels 1
Power (Watts) 50mW
Analog Supply Voltage 2.7 V to 5.25 V
Digital Supply Voltage 2.7 V to 5.25 V
Case / Package 20-SSOP
Win Source Part Number 008107-AD73311ARSZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD73311ARSZ CAD Model

Description

Product Overview: AD73311ARSZ by Analog Devices Inc.

The AD73311ARSZ is a high-performance, low-power, single-channel codec (coder-decoder) designed by Analog Devices Inc. to cater to the demanding requirements of voice and audio signal processing applications. This integrated circuit is part of Analog Devices' renowned audio codec product line and is specifically engineered to deliver exceptional sound quality and reliability in a variety of systems.

Key Features

  • High-Quality Audio Conversion: The AD73311ARSZ offers superior audio performance with its 16-bit sigma-delta A/D and D/A converters, ensuring pristine audio capture and playback with a dynamic range that satisfies the needs of high-fidelity audio systems.
  • Low Power Consumption: Designed for power-sensitive applications, this codec maintains a balance between performance and power efficiency, making it ideal for portable and battery-operated devices.
  • Flexible Sampling Rates: The device supports a wide range of sampling rates, allowing it to be used in various audio applications, from telephony to full-range audio processing.
  • Programmable Input/Output Levels: Users can configure the input and output levels according to their specific application requirements, providing a versatile solution for multiple use cases.
  • Single 3.3V Power Supply: The AD73311ARSZ operates on a single 3.3V power supply, simplifying power management in system design.
  • Compact Package: Available in a space-saving SSOP (Shrink Small Outline Package), this codec is suitable for designs where board space is at a premium.

Applications

The AD73311ARSZ is a versatile component that can be integrated into a broad range of electronic products, including:

  • Telecommunication systems
  • Speakerphones and intercoms
  • Voice recorders
  • Audio processing modules
  • Industrial control systems

With its robust feature set and high-quality audio conversion capabilities, the AD73311ARSZ by Analog Devices Inc. is a top choice for designers and engineers looking to enhance the audio experience in their products. Its combination of performance, efficiency, and flexibility makes it a valuable component in achieving superior audio quality in a wide array of applications.

You May Also Be Interested in

Analog Devices Inc.
IC ANALOG FRONT END 6CH 44-TQFP / 6 Channel AFE 16 Bit 80 mW 44-TQFP (10x10)
Need more? Email Us
Analog Devices Inc.
INTEGRATED CIRCUIT / Channel AFE Bit
Need more? Email Us
National Semiconductor (TI)
IC SUPERVISOR PWR SUP SUPPORT
Lowest to $9.3754
Analog Devices Inc.
IC ANALOG FRONT END 6CH 119-BGA
Need more? Email Us
Burr-Brown (TI)
2 Channel AFE 14 Bit 325 mW 48-SSOP
Need more? Email Us
Texas Instruments
Lowest to $5.2618
STMicroelectronics
Lowest to $4.2489
Broadcom Limited
MULTI-MODE DSL ANALOG FRONT END / Channel AFE Bit
Lowest to $23.2836
Maxim Integrated
FULL-DUPLEX ANALOG FRONT-END
Lowest to $10.9251

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.0147 $62.0294
4+ $25.4480 $101.7920
7+ $24.6527 $172.5689
9+ $23.8575 $214.7175
11+ $23.0622 $253.6842
15+ $20.6765 $310.1475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess