EN
  • EN
  • DE

AD73311AR-REEL

Part No AD73311AR-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog Front End (AFE)
Description General Purpose Audio Codec 1ADC / 1DAC Ch 20-Pin SOIC W T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Analog Front End(AFE)
Manufacturer Analog Devices Inc.
Win Source Part Number 171696-AD73311AR-REEL
Popularity Low
Supply and Demand Status Limited
Family Name AD73311
Introduction Date November 14, 1997
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD73311AR-REEL CAD Model

Description

Product Overview: AD73311AR-REEL by Analog Devices Inc.

The AD73311AR-REEL is a high-performance, low-power, single-channel audio codec from the renowned manufacturer Analog Devices Inc. This versatile integrated circuit is designed to cater to a wide array of audio applications, including telecommunication systems, speech processing, and industrial control systems.

Key Features

  • Audio Quality: With its superior audio signal processing capabilities, the AD73311AR-REEL delivers crystal-clear audio quality, making it ideal for applications where sound clarity is paramount.
  • Single Supply Operation: This codec operates on a single 3.3V power supply, simplifying power management in system design and contributing to energy efficiency.
  • Programmable Sample Rates: It supports various sample rates, allowing designers to tailor the audio performance to the specific needs of their application.
  • Flexible Serial Interface: The device features a serial interface that is compatible with SPI and I²C protocols, offering versatility in connecting with microprocessors or digital signal processors.
  • Low Power Consumption: The AD73311AR-REEL is optimized for low power consumption, which is critical for portable and battery-powered devices.

Applications

The AD73311AR-REEL's robust feature set makes it suitable for a variety of applications, such as:

  • Voice Recognition Systems
  • Audio Interfacing for Data Modems
  • Industrial Monitoring and Control
  • Portable Audio Devices

Technical Specifications

  • Package: The device comes in a compact surface-mount package, specifically a Reel packaging format, which is conducive for automated assembly processes.
  • Resolution: It boasts a 16-bit A/D and D/A converter resolution, providing high-fidelity audio conversion.
  • Input/Output: The codec includes a microphone input amplifier and an earpiece/headphone driver, offering a complete audio I/O solution.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD73311AR-REEL is no exception. Each codec is built to meet high standards of performance and reliability, ensuring that it can withstand the demands of both consumer and industrial applications.

Whether you're designing a sophisticated voice communication system or a simple audio playback device, the AD73311AR-REEL by Analog Devices Inc. provides the functionality, quality, and reliability you need to deliver an exceptional audio experience.

You May Also Be Interested in

Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253
Texas Instruments
IC COPIER SIGNAL 10BIT TSSOP / Channel AFE Bit
Lowest to $29.3234
Texas Instruments
IC AFE 1 CHAN 16BIT 28TSSOP
Need more? Email Us
Microchip Technology
SIX CHANNEL ENERGY METER FRONT E
Lowest to $5.1881
Analog Devices Inc.
IC ANALOG FRONT END 6CH 28-SOIC
Lowest to $10.8333
Maxim Integrated
7.5MSPS ANALOG FRONT END
Need more? Email Us
Analog Devices Inc.
IC FRONT-END MIXED-SGNL 100-LQFP
Lowest to $26.5950
Texas Instruments
IC AFE 1 CHAN 16BIT 28TSSOP
Need more? Email Us
Texas Instruments
Lowest to $16.6015

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9381 $59.6905
12+ $9.7956 $117.5472
19+ $9.4895 $180.3005
26+ $9.1834 $238.7684
33+ $8.8773 $292.9509
44+ $7.9591 $350.2004
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess