EN
  • EN
  • DE

AD7304BN

Part No AD7304BN
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description +3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1137081-AD7304BN
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7304BN CAD Model

Description

Product Overview: AD7304BN by Analog Devices Inc.

The AD7304BN is a high-performance, quad 8-bit digital-to-analog converter (DAC) designed by the renowned semiconductor manufacturer Analog Devices Inc. This precision DAC is an essential component for applications requiring multiple DACs with low power consumption and space-saving packaging.

Key Features:

  • Quad Voltage Output: The AD7304BN features four voltage output DACs on a single chip, offering a compact solution for systems that require multiple analog outputs.
  • 8-Bit Resolution: With an 8-bit resolution, the AD7304BN provides sufficient granularity for many control and processing tasks, ensuring accurate analog signal representation.
  • Wide Supply Range: The device operates from a single 2.7V to 5.5V power supply, making it versatile for various low-voltage applications.
  • Low Power Consumption: Designed for power-sensitive applications, the AD7304BN boasts low power operation, which is critical for battery-powered and portable devices.
  • Serial Interface: It includes a 3-wire serial interface that is SPI, QSPI, and MICROWIRE compatible, facilitating easy integration with microcontrollers and digital systems.
  • On-Chip Output Buffer Amplifiers: The on-chip output buffer amplifiers provide rail-to-rail output swing, which is essential for maximizing dynamic range.
  • Power-Down Function: The AD7304BN features a power-down function that reduces the current consumption to 1µA, further enhancing its suitability for power-managed applications.

Applications:

The AD7304BN is ideal for a wide range of applications, including:

  • Process control and industrial automation
  • Battery-powered instruments and portable devices
  • Digital gain and offset adjustment
  • Motion control systems
  • Data acquisition systems

Reliability and Quality:

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD7304BN is no exception. This product is built to meet high standards, ensuring consistent performance and durability for professional and industrial environments.

Whether you're designing a sophisticated industrial system or a compact consumer device, the AD7304BN from Analog Devices Inc. offers a reliable and efficient solution for your analog output needs.

You May Also Be Interested in

Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess