EN
  • EN
  • DE

AD7280BCPZ-RL

Part No AD7280BCPZ-RL
Manufacturer Analog Devices Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816588-AD7280BCPZ-RL
Ultra Librarian 3D Model Ultra Librarian AD7280BCPZ-RL CAD Model

Description

Product Overview: AD7280BCPZ-RL by Analog Devices Inc.

The AD7280BCPZ-RL is a high-performance, precision lithium-ion battery monitoring system designed by the renowned semiconductor company, Analog Devices Inc. This integrated circuit is engineered to provide precise voltage measurement capabilities across multiple battery cells, making it an ideal solution for managing and monitoring battery packs in various applications such as electric vehicles, energy storage systems, and portable electronics.

Key Features:

  • High Accuracy Monitoring: The AD7280A contains a 12-bit, high accuracy analog-to-digital converter (ADC) and can measure up to six Li-Ion cells in series. The accuracy of the voltage measurements is within ±1 mV for ensuring reliable battery management.
  • Daisy-Chain Capability: Multiple AD7280A devices can be daisy-chained together via a serial interface, allowing for the monitoring of a larger number of cells, which is critical for large battery stacks.
  • Self-Test Functions: Built-in self-test functions ensure the integrity of the device, enhancing system reliability.
  • Temperature Measurement: The device also includes an auxiliary ADC input for measuring temperature, which helps in monitoring the thermal conditions of the battery pack.
  • Compact Package: Housed in a compact 32-lead LFCSP (5x5 mm) package, the AD7280BCPZ-RL is designed for space-constrained applications.
  • Isolation: When used in conjunction with an external isolation method, the AD7280A provides the necessary isolation required for high voltage stack monitoring.

Applications:

  • Electric and Hybrid Electric Vehicles
  • Backup Battery Systems
  • Power Tools
  • Energy Storage Systems
  • Uninterruptible Power Supplies (UPS)

The AD7280BCPZ-RL is a testament to Analog Devices Inc.'s commitment to innovation and quality in the field of battery monitoring. With its high precision, robust self-test features, and scalability, it is an excellent choice for designers looking to ensure the safety, efficiency, and longevity of their battery-powered systems.

For further information, datasheets, and support resources, customers are encouraged to visit the official Analog Devices Inc. website or contact their local sales and technical support team.

You May Also Be Interested in

Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess