EN
  • EN
  • DE

P6SMBJ6.0A T/R

Part No P6SMBJ6.0A T/R
Manufacturer Panjit
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer Panjit
Win Source Part Number 343210-P6SMBJ6.0A T/R
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P6SMBJ6.0A T/R CAD Model

Description

The P6SMBJ6.0A is a surface-mount Transient Voltage Suppressor (TVS) diode manufactured by Panjit. This component is specifically designed to protect sensitive electronic devices from voltage spikes induced by various sources such as lightning strikes, inductive load switching, and electrostatic discharge (ESD). The 'A' indicates a unidirectional TVS diode.

Applications

  • Protection of I/O interfaces
  • Overvoltage protection in power supplies
  • Data line protection
  • Consumer electronics
  • Industrial control systems

Features

  • Surface Mount SMB package (DO-214AA)
  • Glass passivated chip junction
  • Excellent clamping capability
  • Low incremental surge resistance
  • 600W peak pulse power capability with a 10/1000 μs waveform
  • Fast response time
  • Low leakage current
  • AEC-Q101 qualified for automotive applications
  • RoHS compliant

Benefits

  • Provides robust overvoltage protection, increasing system reliability.
  • Surface mount design allows for efficient PCB assembly.
  • Fast response time ensures rapid protection against voltage transients.
  • High surge capability allows for use in harsh electrical environments.
  • Low leakage current minimizes power consumption during normal operation.

Additional Details

The P6SMBJ6.0A is a unidirectional TVS diode with a stand-off voltage of 6.0V. It's designed to clamp transient voltages to a safe level, thus protecting downstream components. The peak pulse current (Ippm) varies with the pulse duration and waveform. The 'T/R' suffix denotes tape and reel packaging for automated assembly. It is designed to be reflow solderable according to industry standards.

This TVS diode is an important component in protecting sensitive electronic equipment from damage caused by voltage surges. Its surge handling capacity, quick response time, and SMB package make it suitable for applications requiring transient voltage protection. The unidirectional characteristic indicates that it is designed to protect against positive voltage transients.

You May Also Be Interested in

Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3075 $63.0750
23+ $5.1756 $119.0388
35+ $5.0139 $175.4865
48+ $4.8522 $232.9056
62+ $4.6905 $290.8110
83+ $4.2054 $349.0482
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess