EN
  • EN
  • DE

74AHC595D,118

Part No 74AHC595D,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Shift Registers
Description IC 8BIT SRL SHFT REGISTER 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Shift Register
Output Type Tri-State
Number of Elements 1
Number of Bits per Element 8
Purpose Serial to Parallel, Serial
Supply Voltage - Operating 2 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 1007507-74AHC595D,118
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AHC595D,118 CAD Model

Description

The 74AHC595D,118 is a shift register manufactured by Nexperia USA Inc.

  • Output Type: Tri-State
  • Elements: 1
  • Bits Per Element: 8
  • Purpose: Serial to Parallel and Serial
  • Operating Temperature Range: -40°C to 125°C
  • Voltage Supply: 2V to 5.5V
  • Package: 16-SO
  • Mounting: SMD (SMT)
  • Category: Integrated Circuits
  • Popularity: Medium

You May Also Be Interested in

Harris Corporation
4 X 4 REGISTER FILE
Lowest to $6.7983
National Semiconductor (TI)
PARALLEL IN PARALLEL OUT / Shift Element Bit
Need more? Email Us
National Semiconductor (TI)
SERIAL IN PARALLEL OUT
Need more? Email Us
Advanced Micro Devices
BUS INTERFACE REGISTERS
Need more? Email Us
Harris Corporation
CMOS 4 X 4 MULTIPORT REGISTER
Need more? Email Us
National Semiconductor (TI)
TROPIC RAM RELOCATION REGISTER / Shift Element Bit
Need more? Email Us
Harris Corporation
8-STAGE STAIC SHIFT REGISTER
Need more? Email Us
Texas Instruments
IC DUAL STATIC SHFT REG 16SO / Shift Element Bit
Lowest to $4.3911
Microchip Technology
IC 64BIT SRL PARALLEL 180V 80QFP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess