EN
  • EN
  • DE

AD7233AN

Part No AD7233AN
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT LC2MOS SRL 8-DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Series DACPORT®
Package Tube
Product Status Obsolete
Programmable Not Verified
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Mounting Type Through Hole
Base Product Number AD7233
Standard Package 50 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 554304-AD7233AN
Ultra Librarian 3D Model Ultra Librarian AD7233AN CAD Model

Description

Product Overview: AD7233AN from Analog Devices Inc.

The AD7233AN is a precision, 12-bit digital-to-analog converter (DAC) engineered by the renowned semiconductor manufacturer, Analog Devices Inc. This high-performance component is designed to offer a combination of flexibility and ease of use, making it an ideal choice for a wide range of applications that require accurate digital-to-analog conversion.

Key Features:

  • 12-Bit Resolution: The AD7233AN provides a high level of precision with its 12-bit resolution, ensuring fine granularity in the analog output.
  • Serial Data Interface: Equipped with a serial data interface, this DAC allows for easy integration into systems with minimal wiring and connectivity requirements.
  • Single Supply Operation: This device operates on a single 5V power supply, simplifying the power design within the system.
  • Compact DIP Package: The AD7233AN comes in a Dual In-line Package (DIP), which is well-suited for prototyping, educational environments, and other applications where ease of handling and insertion is a benefit.
  • Integrated Output Amplifier: An on-chip output amplifier provides buffered voltage output, which can drive 10kΩ loads directly.
  • Low Power Consumption: With its efficient design, the AD7233AN is optimized for low power consumption, making it suitable for power-sensitive applications.

Applications:

The versatility of the AD7233AN allows it to be utilized in a variety of sectors, including but not limited to:

  • Industrial Control Systems
  • Data Acquisition Systems
  • Process Control
  • Instrumentation
  • Automatic Test Equipment (ATE)

Technical Specifications:

Parameter Value
Resolution 12-Bit
Interface Serial
Supply Voltage 5V
Package Type DIP
Operating Temperature -40°C to +85°C

In conclusion, the AD7233AN from Analog Devices Inc. is a high-quality, reliable DAC that offers precision and ease of use for engineers and developers across various industries. Its robust feature set ensures that it can meet the stringent requirements of complex electronic systems.

You May Also Be Interested in

Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess