EN
  • EN
  • DE

AD7150BRMZ-REEL

Part No AD7150BRMZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description IC CAP CONV 2CH ULT LP 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Capacitance-to-Digital Converter
Input Type Voltage
Output Type Digital
Operating Supply Current 120μA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-MSOP
Win Source Part Number 123929-AD7150BRMZ-REEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7150BRMZ-REEL CAD Model

Description

The AD7150BRMZ-REEL is a cutting-edge capacitance-to-digital converter (CDC) brought to you by Analog Devices Inc. This high-performance component is designed for precision capacitance measurement with an ultra-low power consumption, making it an ideal choice for a wide range of applications, including touch sensors, proximity detection, and material analysis.

Key Features

  • High Resolution: With its 12-bit resolution and on-chip digital signal processing, the AD7150BRMZ-REEL offers precise measurements and exceptional noise performance.
  • Fast Response Time: It features a fast sample rate, enabling quick response to changes in capacitance, which is crucial for real-time applications.
  • Automatic Calibration: The built-in automatic calibration function ensures long-term stability and compensates for changes in temperature and environmental conditions.
  • Adjustable Power Modes: Multiple power modes allow for optimization between power consumption and measurement speed, making it suitable for battery-powered and portable devices.
  • Integrated Shield Drive: The device includes an integrated shield drive function that minimizes the effects of parasitic capacitance, enhancing measurement accuracy.

Applications

The versatility of the AD7150BRMZ-REEL makes it an excellent choice for a variety of applications:

  • Touchscreen interfaces and button replacement
  • Proximity sensing for user detection and power saving
  • Material analysis and fluid level detection
  • Industrial process control and automation

Product Specifications

The AD7150BRMZ-REEL comes in a compact MSOP-10 package and is part of a reel, facilitating mass production and automated assembly processes. It operates over a wide supply voltage range and is specified over the extended industrial temperature range, ensuring reliable performance in challenging environments.

Ordering Information

For ordering, the product is available as AD7150BRMZ-REEL, which is the part number for the tape and reel packaging option. Contact Analog Devices Inc or an authorized distributor to obtain this high-performance capacitance-to-digital converter for your next innovative project.

You May Also Be Interested in

Maxim Integrated
IC TXRX OCTAL DIGITAL INP TSSOP
Lowest to $8.7314
Semtech Corporation
IC DAS ZOOM ADC 2INPUT 16MLPQ
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Texas Instruments
IC PROG SNSR COND V-OUT 16-TSSOP
Lowest to $3.6431
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2271 $58.0878
44+ $2.6484 $116.5296
68+ $2.5653 $174.4404
94+ $2.4833 $233.4302
121+ $2.4001 $290.4121
162+ $2.1518 $348.5916
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,560 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess