EN
  • EN
  • DE

AD71053ACSZRLKL1

Part No AD71053ACSZRLKL1
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Energy Metering
Manufacturer Analog Devices Inc.
Win Source Part Number 171655-AD71053ACSZRLKL1
Popularity Low
Supply and Demand Status Limited
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD71053ACSZRLKL1 CAD Model

Description

The AD71053ACSZRLKL1 is a high-performance, precision analog-to-digital converter (ADC) from Analog Devices Inc., a renowned leader in the semiconductor industry. This product is designed to cater to a wide range of applications, including industrial data acquisition, medical devices, instrumentation, and communication systems where accurate signal conversion is critical.

Key Features

  • High Resolution: This ADC offers a resolution that ensures precise data conversion, enabling it to capture even the smallest signal variations with high fidelity.
  • High-Speed Performance: The AD71053ACSZRLKL1 is capable of fast data processing, which is essential for real-time applications where rapid signal conversion is necessary.
  • Low Power Consumption: Designed with power efficiency in mind, this ADC minimizes energy usage, making it ideal for portable and battery-operated devices.
  • Durable Construction: The robust design of the AD71053ACSZRLKL1 ensures reliable operation even in harsh environmental conditions.
  • Integrated Features: It comes with additional built-in features that can further simplify system design and reduce the need for external components.

Product Specifications

  • Manufacturer: Analog Devices Inc.
  • Part Number: AD71053ACSZRLKL1
  • Package / Case: The ADC comes in a package that is suitable for surface mounting, which allows for a compact design footprint.
  • Interface Type: It features a user-friendly digital interface for easy integration with microcontrollers and digital systems.
  • Supply Voltage: The device operates at a voltage that is compatible with most common system power supplies.
  • Operating Temperature Range: The ADC can function over a broad temperature range, ensuring performance stability across different operating conditions.

Applications

The versatility of the AD71053ACSZRLKL1 makes it suitable for a wide array of applications. Its precision and speed are beneficial in scenarios where accurate analog-to-digital conversion is paramount. This includes sophisticated industrial automation systems, high-precision medical equipment, and any other application where the integrity of the signal conversion process cannot be compromised.

With its combination of performance, efficiency, and reliability, the AD71053ACSZRLKL1 from Analog Devices Inc. stands out as a top-tier solution for your analog-to-digital conversion needs.

You May Also Be Interested in

Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 2.4mA SOP-8 Energy Metering RoHS
Lowest to $0.5239
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC, FW POWER QUALITY SOLUTION
Need more? Email Us
Cirrus Logic Inc.
IC ENERGY METERING 1PHASE 24SSOP / Single Phase Meter IC 24-SSOP
Need more? Email Us
Analog Devices Inc.
PMBUS POWER MONITOR / Single Phase Meter IC 16-LFCSP-WQ (4x4)
Lowest to $27.8572

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess