EN
  • EN
  • DE

AD7091R-8BRUZ

Part No AD7091R-8BRUZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features 12 Bit Analog to Digital Converter 1 Input 1 SAR 24-TSSOP
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 24-TSSOP (0.173", 4.40mm Width)
Case / Package 24-TSSOP
Family Name AD7091
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 62
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909619-AD7091R-8BRUZ
Ultra Librarian 3D Model Ultra Librarian AD7091R-8BRUZ CAD Model

Description

AD7091R-8BRUZ: High-Performance 12-Bit ADC from Analog Devices Inc.

The AD7091R-8BRUZ is a state-of-the-art 12-bit analog-to-digital converter (ADC) developed by Analog Devices Inc., a leader in high-performance semiconductors. This compact, high-speed ADC offers exceptional performance and is designed for applications that require low power consumption and high throughput.

Key Features

  • Resolution: 12-bit ADC, providing fine granularity and high precision in digital representation of analog signals.
  • Sampling Rate: With a maximum throughput of 1 MSPS (Mega-Samples Per Second), the AD7091R-8BRUZ is capable of handling high-speed signal processing tasks efficiently.
  • Ultra-Low Power Consumption: The device is optimized for low power operations, making it ideal for battery-powered devices and energy-sensitive applications.
  • Interface: It features a versatile SPI (Serial Peripheral Interface) that ensures easy integration with most microcontrollers and digital systems.
  • Compact Package: Housed in a space-saving 10-lead MSOP (Mini Small Outline Package), the AD7091R-8BRUZ is suitable for compact and portable designs.

Applications

The AD7091R-8BRUZ is an excellent choice for a wide range of applications, including:

  • Portable and battery-powered devices
  • Data acquisition systems
  • Medical instruments
  • Communications systems
  • Industrial control and automation

Performance and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD7091R-8BRUZ is no exception. It delivers consistent performance even in challenging environmental conditions. The ADC's robust design ensures long-term reliability, making it a preferred choice for professional and industrial applications where accuracy and dependability are paramount.

Overall, the AD7091R-8BRUZ from Analog Devices Inc. embodies the perfect blend of speed, precision, and power efficiency. Its compact size, coupled with its impressive feature set, makes it an indispensable component for modern electronic systems that require high-performance analog-to-digital conversion.

You May Also Be Interested in

Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.1769 $56.7076
9+ $11.6323 $104.6907
14+ $11.2688 $157.7632
19+ $10.9053 $207.2007
24+ $10.5418 $253.0032
32+ $9.4513 $302.4416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,669 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess