EN
  • EN
  • DE

RD74LVC16240BTEL

Part No RD74LVC16240BTEL
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Description 16-bit Buffers / Line Drivers with 3-state Outputs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 292391-RD74LVC16240BTEL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RD74LVC16240BTEL CAD Model

Description

The RD74LVC16240BTEL is a 16-bit buffer/line driver manufactured by Renesas Electronics America. It belongs to the LVC (Low-Voltage CMOS) logic family known for its low-voltage operation and high-speed performance. This device features three-state outputs, allowing it to drive high-capacitance loads and isolate sections of a circuit.

Applications:

  • Memory Interfacing: Driving memory buses in computer systems.
  • Data Buffering: Isolating and driving data lines.
  • Address Buffering: Amplifying address signals in memory systems.
  • Bus Driving: Driving high-capacitance buses in digital systems.
  • Level Translation: Interfacing between different voltage levels.

Features:

  • 16-Bit Buffer/Driver: Provides buffering and driving capabilities for 16 data lines.
  • Low-Voltage Operation: Operates at 3.3V or 5V power supplies.
  • High-Speed Performance: Fast propagation delay for high-frequency applications.
  • Low Power Consumption: Minimizes power consumption in battery-powered devices.
  • Three-State Outputs: Allows for bus isolation and tri-stating.

Benefits:

  • High-Speed Data Transfer: Enables fast data transfer in digital systems.
  • Efficient Bus Driving: Drives high-capacitance buses with minimal signal degradation.
  • Energy Efficient: Extends battery life in portable devices.
  • Reliable Operation: Provides consistent performance in various operating conditions.
  • Compact Design: Saves space on printed circuit boards.

Additional Details:

The RD74LVC16240BTEL is typically available in a surface-mount package such as TSSOP (Thin Shrink Small Outline Package). Key parameters include propagation delay, operating voltage range, input voltage levels, output drive current, and three-state leakage current. Engineers should consult the datasheet for detailed electrical characteristics. This buffer/line driver is widely used in digital systems where high-speed data transfer and bus driving are required. Its low-voltage operation, high-speed performance, and three-state outputs make it suitable for modern electronic devices. The compact form factor and ease of use contribute to its popularity in a wide range of applications.

You May Also Be Interested in

AMCC
Need more? Email Us
Qualcomm
Lowest to $19.1290
Bel Power Solutions
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Qualcomm
Lowest to $2.4357
AMCC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess