EN
  • EN
  • DE

AD708AR

Part No AD708AR
Manufacturer Analog Devices Inc.
Catalog Custom Parts (0 - A)
Description Ultralow Offset Voltage Dual Op Amp
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1177820-AD708AR
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD708AR CAD Model

Description

Product Overview: AD708AR from Analog Devices Inc.

The AD708AR is a high-precision, dual operational amplifier from the esteemed semiconductor manufacturer, Analog Devices Inc. This product is designed to cater to applications requiring low offset voltage, low input bias current, and high gain accuracy. With its exceptional performance and reliability, the AD708AR is an ideal choice for professional-grade electronic equipment.

Key Features

  • Ultra-Low Offset Voltage: The AD708AR offers an impressive offset voltage as low as 75 µV, ensuring high accuracy in signal amplification.
  • Low Input Bias Current: With an input bias current of just 1.0 nA, the device is perfect for high-impedance sensor applications and precision integrators.
  • High Gain Bandwidth Product: The operational amplifier features a gain bandwidth product of 1 MHz, allowing for high-speed performance in closed-loop configurations.
  • Excellent Temperature Stability: The offset voltage drift is minimal with temperature, making the AD708AR suitable for applications that demand consistent performance across a wide temperature range.
  • Dual Amplifier Design: The dual op-amp configuration facilitates compact designs by reducing the number of components required in a circuit.

Applications

The versatility of the AD708AR makes it a prime choice for a variety of applications, including:

  • Precision data acquisition systems
  • Instrumentation amplifiers
  • Active filters and integrators
  • Buffer amplifiers
  • Professional audio equipment

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the AD708AR is no exception. Each unit is rigorously tested to ensure it meets the high standards expected from Analog Devices products. The AD708AR is available in a robust 8-lead SOIC package, providing a compact and durable solution for space-constrained applications.

Ordering Information

The AD708AR is available for order with options for various packaging and temperature ranges to suit specific application needs. For detailed specifications, ordering information, and support, visit Analog Devices Inc.'s official website or contact their customer service team.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
TE Connectivity
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us
Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Trademark Fine Art
Lily van Bienen 'Rose Otto' Canvas Art, 24x32
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess