EN
  • EN
  • DE

AD707AH

Part No AD707AH
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT TO99-8 / General Purpose Amplifier 1 Circuit TO-99-8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Bulk
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 0.3V/µs
Gain Bandwidth Product 900 kHz
Current - Input Bias 2 nA
Voltage - Input Offset 30 µV
Current - Supply 2.5mA
Current - Output / Channel 10 mA
Voltage - Supply Span (Min) 22 V
Voltage - Supply Span (Max) 22 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case TO-99-8 Metal Can
Supplier Device Package TO-99-8
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 2156-AD707AH,ANAANAAD707AH
Standard Package 1
Win Source Part Number 1212195-AD707AH
Ultra Librarian 3D Model Ultra Librarian AD707AH CAD Model

Description

The AD707AH is a high-performance operational amplifier from Analog Devices Inc., designed to offer excellent accuracy and stability. It is an ideal choice for precision applications requiring low offset voltage, low input bias current, and low noise. The device is characterized by its ultra-low drift and high open-loop gain, making it perfect for instrumentation, medical equipment, and process control systems.

Key Features

  • Low Offset Voltage: The AD707AH boasts a very low input offset voltage, which minimizes errors in precision applications.
  • Ultra-Low Voltage Drift: With its exceptional voltage drift performance, the AD707AH ensures stability over varying temperatures, making it reliable for critical applications.
  • High Open-Loop Gain: The device offers a high open-loop gain without sacrificing stability, ensuring accurate amplification of input signals.
  • Low Noise: Its low noise characteristics make it an excellent choice for sensitive applications, where signal integrity is paramount.
  • Low Input Bias Current: The AD707AH has a very low input bias current, which is essential for high-impedance sources.

Applications

The precision and reliability of the AD707AH make it suitable for a broad range of applications:

  • Instrumentation amplifiers
  • Precision data acquisition systems
  • Medical equipment
  • Process control systems
  • Analog computing
  • Strain gauge amplifiers
  • Thermocouple amplifiers

Product Specifications

The AD707AH operational amplifier is offered in a hermetically sealed package, ensuring robust performance in harsh environments. It operates over a wide range of supply voltages and is specified for extended industrial temperature ranges. The combination of high precision with long-term stability makes the AD707AH a reliable component for any design requiring an operational amplifier with consistent performance over time and varying conditions.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess