EN
  • EN
  • DE

AD693AD

Part No AD693AD
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description IC SGNL COND 4-20MA TX 20-CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Type Signal Conditioner
Input Type Voltage
Output Type Voltage
Operating Supply Current 20mA
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 20-CDIP
Win Source Part Number 198598-AD693AD
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD693AD CAD Model

Description

The AD693AD from Analog Devices Inc. is a loop-powered, 4-20 mA sensor transmitter that integrates a precision instrumentation amplifier (IA) and a voltage-controlled output current source. Designed for industrial process control applications, the AD693AD is capable of converting a differential input signal to a proportional current output, making it ideal for interfacing with sensors and long-distance signal transmission.

This robust component excels in environments where signal integrity is crucial, as it maintains high accuracy despite long cable runs and the presence of electrical noise. Its loop-powered nature means that the device operates with power derived from the current loop itself, thereby eliminating the need for separate power supplies and simplifying two-wire system designs.

Key features of the AD693AD include:

  • Loop-Powered Operation: Efficiently powered through the 4-20 mA loop, reducing wiring complexity and power consumption.
  • Wide Input Signal Range: Accepts a broad range of input signals, making it versatile for various sensor types.
  • High Accuracy: Precision IA ensures accurate signal amplification and conversion, crucial for quality process control.
  • Temperature Compensation: Built-in temperature compensation minimizes drift, ensuring stable performance across a wide temperature range.
  • Easy Calibration: Features span and zero adjustments for easy calibration without requiring external potentiometers.
  • Protection Features: Includes overvoltage protection and output current limiting for enhanced reliability and safety.

The AD693AD's rugged design and reliable performance make it a preferred choice for engineers and technicians working in the industrial automation and process control sectors. Its ability to maintain signal integrity over long distances and through harsh industrial environments ensures that the AD693AD remains a trusted component for critical applications.

With its combination of high functionality, ease of use, and robustness, the AD693AD from Analog Devices Inc. stands out as a leading solution for sensor signal conditioning and transmission in challenging industrial settings.

You May Also Be Interested in

Texas Instruments
IC AFE INTERFACE 16TSSOP
Lowest to $7.3765
Diodes Incorporated
PIR CONTROLLER DIP-16
Lowest to $8.6348
Maxim Integrated
IC B IO SENSOR HUB 16WLP
Lowest to $4.3657
Renesas Electronics America
CCD LINEAR IMAGE SENSOR
Lowest to $93.8438
Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us
Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Allegro MicroSystems, LLC
IC SMOKE DETECTOR ION 16DIP
Lowest to $30.0404
Maxim Integrated
4-WIRE TOUCH-SCREEN CONTROLLER
Lowest to $8.5978
Maxim Integrated
IC SFP CONTROLLER 28TQFN
Lowest to $3.1626

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $79.8879 $79.8879
2+ $65.5491 $131.0982
3+ $63.5007 $190.5021
4+ $61.4523 $245.8092
5+ $59.4039 $297.0195
6+ $53.2586 $319.5516
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess