EN
  • EN
  • DE

AD6843BSTZ

Part No AD6843BSTZ
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Description Four-Channel Sample-and-Hold Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 171596-AD6843BSTZ
Popularity Low
Supply and Demand Status Limited
Introduction Date January 01, 2000
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD6843BSTZ CAD Model

Description

The AD6843BSTZ is a high-performance integrated circuit developed by Analog Devices Inc., designed to cater to a wide range of applications that require precision signal processing. This IC is part of the esteemed product line from Analog Devices, which is known for its quality, reliability, and cutting-edge technology.

Key Features:

  • High Precision: The AD6843BSTZ is built to deliver accurate and stable performance, making it ideal for sensitive applications where precision is paramount.
  • Wide Operating Range: It operates effectively across a broad temperature and voltage range, ensuring versatility and adaptability in different working conditions.
  • Low Power Consumption: Designed with power efficiency in mind, this IC helps reduce the overall power usage of the system, which is crucial for battery-powered devices.
  • Robust Design: The robust design of the AD6843BSTZ ensures that it can withstand the rigors of industrial environments, including exposure to temperature extremes and mechanical vibrations.

Applications:

The AD6843BSTZ is suitable for a variety of applications, including but not limited to:

  • Medical instrumentation
  • Industrial control systems
  • Precision data acquisition systems
  • Communications infrastructure
  • Automotive electronics

Technical Specifications:

Parameter Value
Package LQFP-48 (BSTZ)
Operating Temperature -40°C to +85°C
Supply Voltage Specified in datasheet

For detailed technical specifications, please refer to the official datasheet provided by Analog Devices Inc. The AD6843BSTZ is available for order and can be sourced through authorized distributors, ensuring you receive a genuine product with full manufacturer support.

Ordering Information:

To purchase the AD6843BSTZ or to obtain further information about pricing and availability, please contact an authorized distributor or visit the Analog Devices Inc. website. The part number AD6843BSTZ is the key identifier for this specific model, so be sure to reference it when making inquiries or placing an order.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
AMIS
Need more? Email Us
Sumida America Components Inc.
Need more? Email Us
AMIS
Lowest to $39.1695
Littelfuse Inc.
Need more? Email Us
Wurth Electronics Inc
Telecom Transformer 2(1:1) 16 Terminal Gull Wing SMD
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Coilcraft
Need more? Email Us
Wurth Electronics Inc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess