EN
  • EN
  • DE

AD678TD

Part No AD678TD
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT FLASH 28CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 12 Bit Analog to Digital Converter 1 Input 1 Flash 28-CDIP
Manufacturer Analog Devices Inc.
Package Tube
Part Status Obsolete
Operating Temperature Range -55°C ~ 125°C
Mounting Through Hole
Package 28-CDIP (0.605", 15.37mm)
Case / Package 28-CDIP
Family Name AD678
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909610-AD678TD
Ultra Librarian 3D Model Ultra Librarian AD678TD CAD Model

Description

The Analog Devices AD678TD is a top-of-the-line data acquisition component designed for applications requiring high-precision analog-to-digital conversion. This innovative product is a testament to Analog Devices Inc.'s commitment to providing advanced solutions for engineers and designers across various industries.

Key Features

  • High Resolution: The AD678TD boasts a remarkable resolution, making it an ideal choice for applications that demand accurate and detailed data capture.
  • Fast Conversion Rates: With its quick conversion capabilities, this component ensures that data is processed efficiently, minimizing latency and enhancing system performance.
  • Low Power Consumption: Designed to be energy-efficient, the AD678TD operates with minimal power, reducing the overall energy footprint of the systems it's integrated into.
  • Durable Design: Housed in a robust package, the device is engineered to withstand challenging environmental conditions, ensuring reliable performance over a long operational lifespan.

Applications

The AD678TD is versatile and can be used in a wide range of applications, including:

  • Medical instrumentation
  • Industrial control systems
  • Precision data systems
  • Scientific analysis equipment
  • Automated test equipment

Technical Specifications

The AD678TD is built with the following technical specs:

  • Resolution: XX-bits
  • Max Sampling Rate: XXX ksps
  • Interface Type: XXX
  • Supply Voltage: X.X to X.X V
  • Operating Temperature Range: -XX°C to +XX°C

Quality and Support

Analog Devices Inc. stands behind the AD678TD with comprehensive technical support and a commitment to quality. Customers can access a wealth of resources, including datasheets, application notes, and product support forums, ensuring successful integration and utilization of this high-precision component in their projects.

For those looking to enhance their data acquisition systems with accuracy and efficiency, the AD678TD from Analog Devices Inc. represents a premier solution that is both reliable and cost-effective.

You May Also Be Interested in

Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess