EN
  • EN
  • DE

AD8146ACPZ

Part No AD8146ACPZ
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1613+
Reference case LFCSP24
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 709289-AD8146ACPZ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8146ACPZ CAD Model

Description

The AD8146ACPZ is a high-performance triple differential driver designed to transmit high-speed signals over twisted pair or coaxial cables. Manufactured by Analog Devices Inc., a leader in precision high-performance electronics, this component is ideal for a wide range of applications including video broadcasting, medical imaging, and high-speed data communication.

AD8146ACPZ Triple Differential Driver

Key Features:

  • High-Speed Performance: The AD8146ACPZ is capable of handling high-speed signals with a bandwidth of 400 MHz, making it suitable for transmitting HD video and other high-frequency data.
  • Triple Differential Channels: It features three independent differential drivers, allowing for the simultaneous transmission of three video signals or other types of data streams.
  • Low Distortion: The device offers low distortion and excellent signal integrity, ensuring that the transmitted data is as close to the original as possible.
  • Adjustable Gain: Users can adjust the gain settings to match the requirements of specific applications, providing flexibility and enhanced performance.
  • Power Efficiency: Designed for low power consumption, the AD8146ACPZ is an energy-efficient solution for modern electronic systems.
  • Compact Packaging: The component comes in a compact LFCSP (Lead Frame Chip Scale Package) that saves space on printed circuit boards.

Applications:

  • High-Definition Video Transmission
  • Medical Imaging Systems
  • Aerospace and Defense Electronics
  • Industrial Video Processing
  • High-Speed Data Acquisition and Communication

Product Specifications:

Parameter Value
Part Number AD8146ACPZ
Manufacturer Analog Devices Inc.
Bandwidth 400 MHz
Package Type LFCSP
Operating Temperature -40°C to +85°C

The AD8146ACPZ is a robust and reliable choice for professionals looking for a high-quality differential driver. Its combination of performance, power efficiency, and versatility makes it an essential component in advanced electronic systems.

You May Also Be Interested in

Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.6471 $50.5884
10+ $10.3772 $103.7720
15+ $10.0529 $150.7935
21+ $9.7286 $204.3006
27+ $9.4043 $253.9161
36+ $8.4314 $303.5304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess