EN
  • EN
  • DE

AD7524JNZ

Part No AD7524JNZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT MULTIPLYING 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Bits 8
Number of D/A Converters 1
Settling Time 500ns
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External
Analog Supply Voltage 5 V to 15 V
Digital Supply Voltage 5 V to 15 V
INL/DNL (LSB) ±0.5 (Max), -
Temperature Range - Operating -40°C to 85°C
Case / Package 16-PDIP
Win Source Part Number 008142-AD7524JNZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7524JNZ CAD Model

Description

The AD7524JNZ is a precision 8-bit digital-to-analog converter (DAC) engineered by Analog Devices Inc., a renowned leader in high-performance semiconductors. This product stands out for its robust design and reliable performance, making it an ideal choice for a wide range of applications, from industrial control systems to digital signal processing.

Key Features

  • Resolution: 8-bit CMOS DAC, offering fine granularity and precise digital-to-analog conversion.
  • Settling Time: Fast settling time ensures quick response to digital input changes, which is critical for real-time applications.
  • Low Power Consumption: Designed for energy efficiency, the AD7524JNZ is suitable for battery-powered devices and applications where power conservation is paramount.
  • Monolithic Construction: The monolithic construction of the DAC ensures high reliability and consistent performance.
  • Compatibility: It provides a versatile interface that is compatible with most microprocessors, making system integration straightforward.

Applications

The AD7524JNZ is versatile and can be employed in various applications, including:

  • Process Control Systems
  • Data Acquisition Systems
  • Digital Signal Processing
  • Motor Control
  • Instrumentation

Quality and Reliability

As with all products from Analog Devices Inc., the AD7524JNZ is manufactured to the highest quality standards. It undergoes rigorous testing to ensure it meets stringent performance criteria. This commitment to quality guarantees that the AD7524JNZ will perform reliably over its operational lifespan, even in demanding environments.

Product Specifications

Parameter Value
Resolution 8-bit
Interface Type Parallel
Supply Voltage 5V to 15V
Package Type PDIP-16
Operating Temperature -40°C to +85°C

For detailed technical specifications, application notes, and support resources, interested parties are encouraged to visit the official Analog Devices website or contact their sales and support team.

You May Also Be Interested in

Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0538 $64.2152
8+ $13.1723 $105.3784
12+ $12.7607 $153.1284
17+ $12.3491 $209.9347
21+ $11.9374 $250.6854
29+ $10.7025 $310.3725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess