EN
  • EN
  • DE

AD636KHZ

Part No AD636KHZ
Manufacturer Analog Devices Inc.
Catalog PMIC - RMS to DC Converters
Description IC RMS TO DC CONVERTER TO100-10 / RMS to DC Converter TO-100-10
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Current - Supply 800 µA
Voltage - Supply ±2.5V ~ 16V
Mounting Type Through Hole
Package / Case TO-100-10 Metal Can
Supplier Device Package TO-100-10
Base Product Number AD636
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 859559-AD636KHZ
Ultra Librarian 3D Model Ultra Librarian AD636KHZ CAD Model

Description

The AD636KHZ is a high-precision, low-power, integrated true RMS-to-DC converter from Analog Devices Inc. Designed to offer a wide dynamic range and a flat frequency response up to kHz levels, this device is an ideal solution for a variety of applications that require precise RMS calculations. The AD636KHZ is engineered to maintain accuracy even with input waveforms containing DC components, making it exceptionally versatile for both AC and AC+DC signals.

Key Features

  • High Accuracy: Delivers a high level of accuracy with a maximum error of ±0.3% of reading for input frequencies up to 1 kHz.
  • Wide Dynamic Range: Capable of measuring signals from 200 µV to 200 mV (full scale) with a single external resistor, allowing for flexible adaptation to different signal levels.
  • Low Power Consumption: With a typical supply current of 1.0 mA, the AD636KHZ is optimized for battery-powered and portable applications.
  • Frequency Response: Offers a flat frequency response up to kHz levels, ensuring accurate RMS readings for a variety of signal types.
  • Temperature Stability: Features a temperature coefficient as low as 150 ppm/°C, ensuring reliable performance across a wide temperature range.

Applications

The AD636KHZ is suitable for a broad array of applications, including:

  • Test and measurement equipment
  • Audio signal processing
  • Industrial control systems
  • Power supply monitoring
  • Battery-operated instruments
  • Energy management systems

Technical Specifications

Parameter Value
Input Voltage Range 200 µV to 200 mV
Frequency Range DC to kHz
Supply Voltage ±5 V
Supply Current 1.0 mA typical
Temperature Range -55°C to +125°C

For designers and engineers looking for an accurate and reliable RMS-to-DC conversion solution, the AD636KHZ from Analog Devices Inc. offers unmatched performance in a compact, easy-to-integrate package.

You May Also Be Interested in

Analog Devices Inc.
Integrated Circuit True RMS-to-DC Converter | IC TRUE RMS/DC CONV TO-100-10
Lowest to $281.3433
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter
Lowest to $41.7858
Linear Technology
IC PREC RMS/DC CONV MCRPWR 8MSOP
Lowest to $6.6527
Linear Technology
IC PREC RMS/DC CONV MCRPWR 8MSOP / RMS to DC Converter 1.05V 158uA 800kHz Automotive 8-Pin MSOP Tube
Lowest to $16.6316
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter
Need more? Email Us
Linear Technology
IC CONVERTER RMS-DC PREC 8MSOP / RMS to DC Converter 1.05V 2400uA 8-Pin MSOP Tube
Lowest to $12.9702
Analog Devices Inc.
IC RMS/DC CONV PRECISION 14-CDIP
Need more? Email Us
Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter
Need more? Email Us
Analog Devices Inc.
High Precision, Wideband RMS-to-DC Converter | IC RMS/DC CONV PRECISION 16-SOIC
Lowest to $153.3835

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess