EN
  • EN
  • DE

AD633JRZ-RL

Part No AD633JRZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Analog Multipliers, Dividers
Description Low Cost Analog Multiplier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Function Analog Multiplier
Number of Bits/Stages 4-Quadrant
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1136686-AD633JRZ-RL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD633
Introduction Date October 28, 1995
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD633JRZ-RL CAD Model

Description

The AD633JRZ-RL is a low cost, analog multiplier from Analog Devices Inc., renowned for their precision and high-performance signal processing components. This versatile device encapsulates a breadth of functionality into a compact 8-pin SOIC package, making it a perfect fit for a variety of applications ranging from industrial to consumer electronics.

Key Features

  • 4-Quadrant Multiplication: The AD633JRZ-RL can multiply a wide range of positive and negative voltages, allowing for versatile signal processing capabilities.
  • High Precision: With inherent low nonlinearity errors, this component ensures accurate and reliable multiplication, critical for precision applications.
  • Low Power Consumption: The device operates with a low power requirement, making it suitable for power-sensitive designs.
  • Monolithic Design: The integrated circuit is designed on a single monolithic chip, which enhances reliability and reduces the complexity of the surrounding circuitry.
  • Wide Supply Range: The AD633JRZ-RL can operate across a wide supply range, accommodating various system designs and ensuring flexibility in application.
  • Easy to Use: With no external components required for operation, this analog multiplier offers simplicity in design and ease of integration into existing systems.

Applications

The AD633JRZ-RL is well-suited for a wide array of applications where precise signal multiplication is required. This includes, but is not limited to:

  • Signal conditioning and processing
  • Voltage-controlled amplifiers
  • Modulators and demodulators
  • Analog computing
  • Function generation
  • Mixing and frequency translation

Ordering Information

The product is available in a tape and reel format, denoted by the 'RL' suffix, facilitating efficient handling and assembly in production environments. The AD633JRZ-RL is part of a family of analog multipliers that provide a range of specifications and packaging options, ensuring that designers can find the right match for their specific requirements.

For detailed specifications, application notes, and further information, interested parties are encouraged to consult the datasheet and product resources provided by Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
IC MULT DIV LASER TRIM TO100-10
Need more? Email Us
Analog Devices Inc.
IC MULTIPLIER ANALOG 8-SOIC
Lowest to $82.1053
Analog Devices Inc.
IC MULTIPLIER 4-QUADRANT 8-SOIC
Lowest to $19.4828
Analog Devices Inc.
Real-Time Analog Computational Unit ACU | IC MULT/DIV REALTIME ACU 18-CDIP
Lowest to $71.6418
Texas Instruments
IC MULTIPLIER-DIVIDER TO-100-10
Need more? Email Us
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier
Lowest to $38.0552
Texas Instruments
Lowest to $17.4292
Analog Devices Inc.
Analog Multiplier 4Bit 8-Pin SOIC N Tube / IC MULTIPLIER ANALOG 8-SOIC
Need more? Email Us
Analog Devices Inc.
10 MHz, 4-Quadrant Multiplier/Divider
Lowest to $86.2497

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.1053 $82.1053
2+ $67.3685 $134.7370
3+ $65.2632 $195.7896
4+ $63.1579 $252.6316
5+ $61.0527 $305.2635
6+ $54.7369 $328.4214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,820 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess