EN
  • EN
  • DE

AD608AR

Part No AD608AR
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MIXER 500MHZ DOWN CONV 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
RF Type FM, GSM, PM, PHS, FM
Frequency 500MHz
Number of Mixers 1
Gain 24dB
Noise Figure 16dB
Secondary Attributes Down Converter
Operating Supply Current 7.3mA
Supply Voltage - Operating 2.7 V to 5.5 V
Case / Package 16-SOIC
Win Source Part Number 076941-AD608AR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD608AR CAD Model

Description

The AD608AR from Analog Devices Inc. stands as a testament to the company's commitment to innovation and excellence in the field of high-performance electronic components. This versatile device is designed to cater to a wide range of applications, with a focus on RF (Radio Frequency) and IF (Intermediate Frequency) signal processing tasks within communication systems.

Key Features

  • High Dynamic Range: The AD608AR is engineered to offer an exceptional dynamic range, making it suitable for systems that need to handle a wide variety of signal strengths without distortion or loss of clarity.
  • Low Noise Figure: Noise can be a critical factor in communication systems, and this device boasts a low noise figure to ensure clear signal processing and minimal interference.
  • Integrated Mixer and Oscillator: With an on-chip mixer and oscillator, the AD608AR simplifies design and reduces the need for external components, thereby saving space and cost.
  • Flexible Power Supply Options: The device is designed to operate with dual power supply voltages, providing designers with flexibility in system power design.

Applications

The AD608AR is adept at serving in various applications. It is particularly well-suited for:

  • Cellular Base Stations
  • Wireless Communication Infrastructure
  • RF/IF Signal Processing Chains
  • Communication Receivers
  • Point-to-Point Radio Links

Product Specifications

The AD608AR is available in a robust package that ensures reliable performance even under challenging conditions. Here are some of the technical specifications:

  • Package: SOIC (Small Outline Integrated Circuit)
  • Temperature Range: Specified performance over the industrial temperature range
  • RoHS Compliant: Meets environmental standards and regulations for hazardous substances

In conclusion, the AD608AR by Analog Devices Inc. is a powerful component that delivers high-quality RF/IF signal processing capabilities. Its integration of key features and adherence to stringent specifications makes it a valuable asset in the design and implementation of advanced communication systems.

You May Also Be Interested in

Linear Technology
IC MIXER 1.3-2.3GHZ UPCONV 16QFN
Lowest to $5.0427
Analog Devices Inc.
DEMO BOARD FOR LTC5548 / LTC5548 series Mixer Evaluation Board
Need more? Email Us
Linear Technology
IC MIXER 10MHZ-4GHZ UP/DWN 8DFN / Up/Down Conv Mixer 3V 4GHz 8-Pin DFN EP T/R
Lowest to $7.4220
Analog Devices Inc.
IC FET MIXER 1.3-2.5GHZ 8-MSOP
Lowest to $8.1870
Linear Technology
IC MIXER 10MHZ-3.7GHZ UP 16QFN
Lowest to $10.8970
Analog Devices Inc.
IC MMIC MIXER LO AMP 24-QFN
Lowest to $7.0594
Analog Devices Inc.
IC MMIC MIXER BICMOS 24-QFN / RF Mixer IC LTE, WiMax Up/Down Converter 2GHz ~ 2.7GHz 24-QFN (4x4)
Need more? Email Us
Linear Technology
IC MIXER 300MHZ-4GHZ DWN 16QFN
Lowest to $32.0150
Linear Technology
IC MIXER 400MHZ-3.8GHZ DWN 16QFN
Lowest to $19.5513

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0178 $60.5340
70+ $1.6551 $115.8570
110+ $1.6043 $176.4730
150+ $1.5523 $232.8450
195+ $1.5003 $292.5585
260+ $1.3456 $349.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,400 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess