Product Overview: AD603AQZ from Analog Devices Inc.
The AD603AQZ is a versatile, low noise, voltage-controlled amplifier designed for use in a wide array of signal processing applications. Manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits, this amplifier is a testament to the company's commitment to excellence.
Key Features
- Variable Gain: The AD603AQZ offers a continuously variable gain from -11 dB to +31 dB, set by a single external control voltage, providing flexibility and ease of integration into various circuit designs.
- High Bandwidth: With a bandwidth of 90 MHz at a gain of +20 dB, this amplifier is suitable for applications requiring high-speed signal processing.
- Low Distortion: The device maintains low distortion levels across its entire gain range, ensuring signal integrity and quality performance.
- Low Noise Figure: At a low noise figure of 2.8 dB at maximum gain, the AD603AQZ is ideal for applications where noise performance is critical.
- Cascade Capability: Multiple devices can be cascaded in series for higher gain options without significant degradation of the signal-to-noise ratio.
Applications
The AD603AQZ is suitable for a variety of applications, including:
- IF/RF receivers
- Baseband gain control
- Ultrasound and sonar systems
- Audio and video processing
- Test equipment
Quality and Reliability
Analog Devices Inc. ensures that the AD603AQZ meets stringent quality and reliability standards. The device is available in a robust 8-lead SOIC package, offering both durability and ease of mounting on printed circuit boards.
Technical Specifications
| Parameter |
Value |
| Gain Range |
-11 dB to +31 dB |
| Bandwidth |
90 MHz at +20 dB Gain |
| Noise Figure |
2.8 dB at Max Gain |
| Supply Voltage |
±5 V |
| Package |
8-Lead SOIC |
For engineers and designers looking for a reliable and high-performance variable gain amplifier, the AD603AQZ from Analog Devices Inc. is an excellent choice that combines functionality with precision engineering.