EN
  • EN
  • DE

AD5791BRUZ

Part No AD5791BRUZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 20BIT SRL 20TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Bits 20
Number of D/A Converters 1
Settling Time 1μs (Typ)
Output Type Voltage - Unbuffered
Differential Output No
Data Interface SPI, DSP
Reference Type External
Analog Supply Voltage 7.5 V to 16.5 V, -2.5 V to 16.5 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) ±1, ±1
Temperature Range - Operating -40°C to 125°C
Case / Package 20-TSSOP
Win Source Part Number 198566-AD5791BRUZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5791BRUZ CAD Model

Description

AD5791BRUZ - High Precision Voltage Output Digital-to-Analog Converter

The AD5791BRUZ from Analog Devices Inc. is a state-of-the-art, high precision 20-bit digital-to-analog converter (DAC) that offers a class-leading combination of accuracy and stability. This device is designed to meet the stringent requirements of precision control applications, including medical instrumentation, test and measurement equipment, and high-end industrial control systems.

Key Features:

  • Resolution: 20-bit resolution with no missing codes.
  • Output Range: Programmable output ranges of 0 V to 5 V, 0 V to 10 V, ±5 V, and ±10 V.
  • Accuracy: Ultra-low INL (Integral Nonlinearity) and DNL (Differential Nonlinearity) for precise control and measurement.
  • Stability: Outstanding long-term output stability and low noise performance.
  • Interface: Serial interface compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards.
  • Power Supply: Operates from a single 2.7 V to 5.5 V supply.
  • Package: Housed in a compact 16-lead TSSOP package.

Product Benefits:

The AD5791BRUZ DAC is engineered to deliver high precision and low noise output, making it an ideal choice for applications that require the highest level of accuracy. The device's programmable output range and on-chip output buffer offer flexibility and ease of use. Additionally, the AD5791BRUZ features a robust thermal performance, ensuring reliable operation across a wide temperature range.

Applications:

  • Process control: DACs with high resolution and accuracy are crucial for maintaining control in industrial processes.
  • ATE (Automatic Test Equipment): Ensures precision in testing environments.
  • Data acquisition systems: Captures analog signals with high fidelity.
  • Medical instrumentation: Reliable and accurate for sensitive medical devices.
  • Precision instrumentation: Provides accurate signal conversion for high-end instrumentation.

With its exceptional performance and reliability, the AD5791BRUZ from Analog Devices Inc. stands out as a premium choice for professionals seeking superior DAC functionality in their sophisticated electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 14BIT V-OUT 16TSSOP / 14 Bit Digital to Analog Converter 8 16-TSSOP
Lowest to $55.7143
Texas Instruments
IC DAC 16BIT A-OUT 28SSOP / 16 Bit Digital to Analog Converter 4 28-SSOP
Lowest to $65.8187
Analog Devices Inc.
IC DAC 12BIT V-OUT 24CERDIP / 12 Bit Digital to Analog Converter 1 24-CDIP
Need more? Email Us
Maxim Integrated
IC DAC 12BIT V-OUT 8UMAX / 12 Bit Digital to Analog Converter 2 8-uMAX/uSOP
Lowest to $20.2264
Analog Devices Inc.
IC DAC 12BIT V-OUT 16TSSOP / 12 Bit Digital to Analog Converter 1 16-TSSOP
Lowest to $11.7286
Analog Devices Inc.
IC DAC 12/16BIT V-OUT 16TSSOP / 12, 16 Bit Digital to Analog Converter 8 16-TSSOP
Need more? Email Us
Maxim Integrated
IC DAC 12BIT A-OUT 18DIP / 12 Bit Digital to Analog Converter 1 18-PDIP
Lowest to $44.5707
Analog Devices Inc.
IC DAC 8BIT MULTIPLYING 16CDIP / 8 Bit Digital to Analog Converter 1 16-CERDIP
Need more? Email Us
Texas Instruments
SINGALE CHANNEL DAC 16BIT / 16 Bit Digital to Analog Converter 1 10-VSSOP
Lowest to $5.1762

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $116.0000 $116.0000
2+ $111.6391 $223.2782
3+ $107.2782 $321.8346
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,390 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess