EN
  • EN
  • DE

AD5755ACPZ-REEL7

Part No AD5755ACPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT SRL 64LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 16
Number of D/A Converters 4
Settling Time 18μs
Output Type Voltage - Buffered, Current - Unbuffered
Differential Output No
Data Interface SPI, DSP
Reference Type External, Internal
Analog Supply Voltage 9 V to 33 V, -10.8 V to 26.4 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) -, ±1 (Max)
Temperature Range - Operating -40°C to 105°C
Case / Package 64-LFCSP-VQ (9x9)
Win Source Part Number 132237-AD5755ACPZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5755ACPZ-REEL7 CAD Model

Description

AD5755ACPZ-REEL7 - Precision Quad Channel 16-bit DAC

The AD5755ACPZ-REEL7 is a highly integrated, precision quad-channel digital-to-analog converter (DAC) designed by Analog Devices Inc. This advanced component is ideal for industrial applications requiring high precision and reliability, such as process control, automated test equipment, and control systems.

Featuring a 16-bit resolution, the AD5755ACPZ-REEL7 provides excellent accuracy and fine control over output signals. It supports multiple output ranges, including voltage outputs from 0 V to 10 V, and current outputs from 4 mA to 20 mA, making it highly versatile for various control applications. Additionally, it includes programmable output ranges, allowing for customization to specific application requirements.

The device is equipped with a slew rate control feature, which enables smooth and gradual changes in the output, effectively reducing system noise and eliminating sudden jumps that could lead to undesirable effects in controlled systems. This feature is particularly useful in closed-loop control systems where stability and precision are paramount.

Built with robustness in mind, the AD5755ACPZ-REEL7 includes integrated output fault protection circuits that safeguard the DAC outputs against overvoltage, undervoltage, open circuit, and short circuit conditions. This level of protection ensures high system reliability and longevity, even in harsh industrial environments.

For ease of use, the AD5755ACPZ-REEL7 is offered in a compact LFCSP (Lead Frame Chip Scale Package) form factor and is part of a tape and reel package, denoted by the "REEL7" suffix. This packaging is suitable for automated assembly processes, allowing for efficient manufacturing and scalability.

Communication with the AD5755ACPZ-REEL7 is facilitated through a serial peripheral interface (SPI), which is widely used in microcontroller-based systems. This standard interface ensures compatibility with a broad range of microcontrollers and digital systems, making integration straightforward.

Overall, the AD5755ACPZ-REEL7 from Analog Devices Inc. is a robust, precise, and versatile solution for demanding applications that require high-quality analog output signals.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 12BIT V-OUT 16TSSOP / 12 Bit Digital to Analog Converter 1 16-TSSOP
Lowest to $11.7286
Analog Devices Inc.
IC DAC 12BIT V-OUT 10MSOP / 12 Bit Digital to Analog Converter 1 10-MSOP
Lowest to $8.2144
Texas Instruments
IC DAC 16BIT V-OUT 28SOIC
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT 40QFN / 12 Bit Digital to Analog Converter 16 40-QFN (6x6)
Lowest to $93.7398
Analog Devices Inc.
IC DAC 14BIT V-OUT 16TSSOP / 14 Bit Digital to Analog Converter 8 16-TSSOP
Lowest to $55.7143
Analog Devices Inc.
IC DAC 8BIT V-OUT 20PLCC / 8 Bit Digital to Analog Converter 4 20-PLCC (9x9)
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT A-OUT 16CDIP / 8 Bit Digital to Analog Converter 1 16-CERDIP
Need more? Email Us
Texas Instruments
SINGALE CHANNEL DAC 16BIT / 16 Bit Digital to Analog Converter 1 10-VSSOP
Lowest to $5.1762
Analog Devices Inc.
DAC, PARALLEL, WORD INPUT / 12 Bit Digital to Analog Converter 1 24-CDIP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.5982 $65.1964
4+ $26.7472 $106.9888
6+ $25.9114 $155.4684
8+ $25.0755 $200.6040
11+ $24.2397 $266.6367
14+ $21.7321 $304.2494
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess