EN
  • EN
  • DE

AD5725ARSZ

Part No AD5725ARSZ
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case SSOP28
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 717445-AD5725ARSZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5725ARSZ CAD Model

Description

Product Overview: AD5725ARSZ by Analog Devices Inc.

The AD5725ARSZ is a high-performance digital-to-analog converter (DAC) designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This particular component is part of the AD5725 series, which are renowned for their reliability and accuracy in converting digital signals into their analog counterparts.

This DAC is a 12-bit, quad-channel device, meaning it can output four separate analog channels from digital inputs, providing flexibility for various applications. Each channel has its own voltage output, which can be programmed through a serial interface. The AD5725ARSZ comes in a compact, surface-mount package, specifically a 24-lead TSSOP (Thin Shrink Small Outline Package), which makes it suitable for space-constrained applications.

The device operates on a single 2.7V to 5.5V supply, offering a low power solution for battery-powered devices and portable applications. The AD5725ARSZ features a versatile 3-wire serial interface that is SPI, QSPI™, MICROWIRE™, and DSP compatible, allowing it to be used with a wide range of microcontrollers and digital signal processors.

One of the key attributes of the AD5725ARSZ is its integrated output amplifiers, which can be configured for a variety of output ranges, including bipolar ±10V, ±5V, and unipolar 0V to 10V, 0V to 5V ranges. This makes it highly adaptable to the needs of different applications, from industrial control systems to medical devices.

To ensure precision and stability, the AD5725ARSZ features a low-power, on-chip output buffer that can drive capacitive loads up to 1000 pF without phase reversal. Additionally, the DAC incorporates a power-on reset circuit, which ensures that the DAC output powers up to zero scale or midscale and remains there until a valid write to the device takes place.

For applications requiring stringent data integrity, the AD5725ARSZ provides a clear, asynchronous DAC update (LDAC) function. This allows for simultaneous updating of all DAC channels when required. The device's robust design and high level of integration make it an excellent choice for automated test equipment, data acquisition systems, and digital gain and offset adjustment applications.

With its combination of performance, flexibility, and ease of use, the AD5725ARSZ from Analog Devices Inc. is an ideal solution for designers looking for a high-quality, multi-channel DAC solution.

You May Also Be Interested in

AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.8121 $85.6242
3+ $35.1279 $105.3837
5+ $34.0301 $170.1505
7+ $32.9324 $230.5268
8+ $31.8346 $254.6768
11+ $28.5414 $313.9554
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 666 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess