EN
  • EN
  • DE

AD5683RBRMZ-RL7

Part No AD5683RBRMZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V-OUT 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 16 Bit Digital to Analog Converter 1 10-MSOP
Manufacturer Analog Devices Inc.
Series nanoDAC+®
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Case / Package 10-MSOP
Family Name AD5683
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD5683RBRMZ-RL7TR, AD5683RBRMZ-RL7-ND, AD5683RBRMZ-RL7CT, AD5683RBRMZ-RL7DKR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844806-AD5683RBRMZ-RL7
Ultra Librarian 3D Model Ultra Librarian AD5683RBRMZ-RL7 CAD Model

Description

AD5683RBRMZ-RL7: Precision 16-Bit DAC from Analog Devices Inc.

The AD5683RBRMZ-RL7 is a high-performance, 16-bit digital-to-analog converter (DAC) designed and manufactured by Analog Devices Inc., a leader in precision signal processing technology. This compact and efficient DAC offers an ideal solution for applications requiring high resolution and accuracy in a small package. With its robust feature set and precision capabilities, the AD5683RBRMZ-RL7 is well-suited for a wide range of industrial, communication, and medical applications.

Key Features:

  • Resolution: The device boasts a 16-bit resolution, providing fine granularity and precise control over analog outputs.
  • Output Range: It offers a flexible reference input, allowing for various output voltage ranges to match the needs of the specific application.
  • Integrated Reference: The DAC includes an internal reference, which simplifies the design by reducing external component count.
  • Interface: Communication with the AD5683RBRMZ-RL7 is achieved through a serial peripheral interface (SPI), which is compatible with various microcontrollers and digital systems.
  • Package: The device comes in a compact 10-lead MSOP (Mini Small Outline Package), making it suitable for space-constrained applications.
  • Power Efficiency: Designed for low power consumption, it is ideal for portable and battery-powered devices.
  • Temperature Range: The DAC operates over an industrial temperature range, ensuring reliability and performance under varying environmental conditions.

Applications:

The AD5683RBRMZ-RL7 is versatile and can be used in a variety of applications, including:

  • Automated Test Equipment (ATE)
  • Process Control
  • Precision Instrumentation
  • Data Acquisition Systems
  • Digital Gain and Offset Adjustment
  • Programmable Voltage and Current Sources

With its precision and compact form factor, the AD5683RBRMZ-RL7 from Analog Devices Inc. stands out as a reliable choice for designers who require a high-quality DAC for their critical applications. Its integration of an internal reference and compatibility with SPI interfaces, along with the ability to operate across a wide temperature range, makes it a versatile component for a multitude of advanced electronic systems.

You May Also Be Interested in

Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8881 $53.3286
14+ $7.2928 $102.0992
22+ $7.0649 $155.4278
30+ $6.8370 $205.1100
38+ $6.6091 $251.1458
51+ $5.9254 $302.1954
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,710 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess