EN
  • EN
  • DE

AD5280BRUZ20-REEL7

Part No AD5280BRUZ20-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC DGT POT 20KOHM 256TAP 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 256
Resistance (Ohms) 20k
Interface I2C
Memory Type Volatile
Supply Voltage (V) 4.5V ~ 16.5V, ±5V
Features Selectable Address
Tolerance ±30%
Temperature Coefficient (Typ) 30ppm/°C
Resistance - Wiper (Ohms) (Typ) 60
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Mounting Style SMD
Part Number Series AD5280
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810279-AD5280BRUZ20-REEL7
Ultra Librarian 3D Model Ultra Librarian AD5280BRUZ20-REEL7 CAD Model

Description

Product Overview

The AD5280BRUZ20-REEL7 is a high-performance, single-channel, digital potentiometer manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This particular model is part of the AD5280 series and comes in a compact TSSOP (Thin Shrink Small Outline Package) form factor. The device is supplied on a 7-inch reel, making it suitable for automated assembly processes and high-volume production.

Key Features

  • Resolution: The AD5280BRUZ20-REEL7 offers a 256-position resolution, providing fine incremental adjustments for a wide range of applications that require precise control.
  • Programmable: It features I2C-compatible serial digital interface, allowing for easy programmability and integration into digital systems.
  • Versatility: With an operating voltage range of 2.7V to 5.5V, this digital potentiometer can be used in various applications that require low-voltage operation.
  • Endurance: The device boasts a long operational life with 50,000 wiper switch cycles, ensuring reliability and durability in demanding environments.
  • Temperature Range: It is designed to operate over an extended industrial temperature range of -40°C to +85°C, suitable for use in harsh conditions.

Applications

The AD5280BRUZ20-REEL7 is designed for use in a variety of applications where precise electronic tuning is required. These include:

  • Automotive systems
  • Portable electronics
  • Data acquisition systems
  • Industrial control systems
  • Communication systems
  • Instrumentation

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD5280BRUZ20-REEL7 is no exception. Each unit is rigorously tested to ensure it meets the highest standards of performance and reliability. Customers can rely on this digital potentiometer to deliver consistent results, even in the most demanding applications.

Overall, the AD5280BRUZ20-REEL7 from Analog Devices Inc. represents a blend of precision, durability, and versatility, making it an excellent choice for designers and engineers who require a reliable digital potentiometer for their electronic designs.

You May Also Be Interested in

Maxim Integrated
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $2.9104
Analog Devices Inc.
Single-Channel, 1024-Position, 1percent R-Tolerance Digital Potentiometer
Lowest to $10.6120
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 10KOHM 100TAP 8SOIC
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Volatile Memory | IC DGTL POT 10KOHM 129TAP 8SOIC
Lowest to $1.1771
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGTL POT 1KOHM 256TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
Dual, 256-Position, I2C-Compatible Digital Potentiometers | IC DGTL POT 50KOHM 256TAP 10MSOP
Lowest to $3.5373
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $0.9951
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0351 $50.8775
60+ $1.6699 $100.1940
93+ $1.6177 $150.4461
128+ $1.5655 $200.3840
166+ $1.5133 $251.2078
222+ $1.3568 $301.2096
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,620 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess