EN
  • EN
  • DE

AD5612ACPZ-2-RL7

Part No AD5612ACPZ-2-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT V-OUT 6LFCSP-WD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000835-AD5612ACPZ-2-RL7
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Data Acquisition Digital to Analog Converters (DAC)
Series nanoDAC®
Package Tape & Reel (TR)
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 6-VDFN Exposed Pad, CSP
Supplier Device Package 6-LFCSP-WD (2x3)
Base Product Number AD5612
Ultra Librarian 3D Model Ultra Librarian AD5612ACPZ-2-RL7 CAD Model

Description

Product Overview: AD5612ACPZ-2-RL7

The AD5612ACPZ-2-RL7 is a high-performance, precision digital-to-analog converter (DAC) from Analog Devices Inc., a renowned leader in the semiconductor industry. This component is designed to deliver exceptional accuracy and stability in a wide range of applications, such as industrial automation, process control, and medical equipment.

Key Features

  • Resolution: The AD5612ACPZ-2-RL7 offers 12-bit resolution, providing fine granularity in analog output levels for applications that demand high precision.
  • Output Type: It features a true differential output, which allows for better noise immunity and improved signal integrity, particularly in electrically noisy environments.
  • Interface: The device is equipped with a versatile SPI interface, enabling easy communication with microcontrollers and digital systems.
  • Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the AD5612ACPZ-2-RL7 is designed for space-constrained applications.
  • Power Efficiency: With its low power consumption, this DAC is an excellent choice for battery-powered devices and power-sensitive applications.
  • Reference: An on-chip precision reference provides a stable voltage reference, which enhances the overall accuracy of the DAC output.

Performance Specifications

The AD5612ACPZ-2-RL7 is engineered to perform reliably under various conditions. It operates within a broad temperature range, ensuring consistent performance even in extreme environments. The device also boasts a fast settling time, which is crucial for applications that require rapid changes in the analog output.

Applications

This DAC is suitable for a diverse array of applications. Its high resolution and accuracy make it ideal for closed-loop control systems, where precise control of actuators is necessary. It can also be used in data acquisition systems, portable instrumentation, and digital gain and offset adjustment systems.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD5612ACPZ-2-RL7 is no exception. The product is manufactured to meet the highest industry standards, ensuring reliability and performance consistency for the end-user.

Overall, the AD5612ACPZ-2-RL7 is a versatile and reliable DAC that offers a combination of performance, power efficiency, and compact packaging, making it an excellent choice for designers and engineers looking for a high-quality analog output solution.

You May Also Be Interested in

Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess