EN
  • EN
  • DE

INTEL E7-8867L - Intel E7-8867L 2.13GHz 10C 30M 105W

Part No INTEL E7-8867L - Intel E7-8867L 2.13GHz 10C 30M 105W
Manufacturer Intel
Catalog CPU
Description Intel E7-8867L 2.13GHz 10C 30M 105W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423159-INTEL E7-8867L - Intel E7-8867L 2.13GHz 10C 30M 105W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL E7-8867L - Intel E7-8867L 2.13GHz 10C 30M 105W CAD Model

Description

The INTEL E7-8867L features the Intel E7-8867L processor, tailored for mission-critical server applications demanding high levels of reliability, availability, and scalability. Operating at 2.13GHz with 10 cores, this CPU delivers exceptional performance for applications such as database management, large-scale virtualization, and complex computational tasks. With a substantial 30MB of cache, it significantly improves processing speed by minimizing the time spent accessing data from main memory. The 105W thermal design power (TDP) ensures a balance between performance and power efficiency, catering to environments where operational costs and thermal considerations are paramount. This processor supports Intel Hyper-Threading Technology, facilitating efficient usage of processor resources by allowing each core to handle two threads simultaneously, dramatically enhancing throughput and performance in multi-threaded and parallel computing environments. The inclusion of Intel Turbo Boost Technology enables the CPU to dynamically increase its clock speed above its base frequency to accommodate higher workloads, ensuring peak performance when required. The Intel E7-8867L is built to support high-end server platforms, offering features such as Intel VT-x and VT-d for improved performance in virtualized environments. Its reliability and performance capabilities make it an ideal choice for businesses seeking to bolster their data centers with a processor that can handle intensive workloads with ease.

You May Also Be Interested in

Dell
Intel E5-2643v3 3.4GHz 6C 20M 135W
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us
Intel
PK8071305122201S RMH2 Intel CPU - Central Processing Units Intel Xeon Gold 5416 S Processor (30M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
DELL Intel Xeon E5-2670 v3
Need more? Email Us
Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess