EN
  • EN
  • DE

AD5680BRJZ-1500RL7

Part No AD5680BRJZ-1500RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 5 V 18-Bit nanoDAC in a SOT-23 | IC DAC 18BIT V-OUT SOT23-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Resolution 18
Number of D/A Converters 1
Settling Time 85μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type External
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
INL/DNL (LSB) ±32, ±2 (Maximum)
Architecture String DAC
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package SOT-23-8
Supplier Device Package SOT-23-8
Mounting Style SMD
Family Part Number AD5680
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 709257-AD5680BRJZ-1500RL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD5680BRJZ-1500RL7 CAD Model

Description

The AD5680BRJZ-1500RL7 is a precision digital-to-analog converter (DAC) from Analog Devices Inc., designed to deliver high-performance and reliability for a wide range of applications. This 16-bit DAC is part of the nanoDAC® family, offering a compact and cost-effective solution without compromising on quality.

Key Features

  • Resolution: The device boasts a 16-bit resolution, ensuring precise analog output for applications that demand high accuracy.
  • Output Range: It provides a fixed output range of 0 V to 5 V, suitable for a variety of industrial and communication systems.
  • Package: The AD5680BRJZ-1500RL7 comes in a compact SOT-23 package, making it ideal for space-constrained applications.
  • Interface: It features a simple 3-wire serial interface that supports SPI, QSPI™, MICROWIRE™, and DSP interface standards, facilitating easy integration into existing designs.
  • Power Efficiency: The device operates with a single 5 V supply, drawing a low current, which enhances its power efficiency and makes it suitable for portable battery-powered equipment.
  • Stability: With an on-chip output buffer amplifier, the DAC ensures stability and drives capacitive loads directly, eliminating the need for external driver circuits.
  • Temperature Range: The device is operational over the industrial temperature range of -40°C to +125°C, ensuring reliable performance under varying environmental conditions.

Applications

The AD5680BRJZ-1500RL7 is versatile and can be used in a multitude of applications, including:

  • Process Control
  • Data Acquisition Systems
  • Digital Gain and Offset Adjustment
  • Programmable Voltage and Current Sources
  • Portable Battery-Powered Instruments
  • Automotive Systems

With its high precision and compact footprint, the AD5680BRJZ-1500RL7 from Analog Devices Inc. is an excellent choice for designers looking to enhance their systems with a reliable DAC solution. Whether it's for industrial control systems or sensitive instrumentation, this DAC delivers consistent performance that engineers can trust.

You May Also Be Interested in

Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.5264 $61.5792
6+ $16.8422 $101.0532
10+ $16.3158 $163.1580
13+ $15.7895 $205.2635
17+ $15.2632 $259.4744
22+ $13.6843 $301.0546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess