EN
  • EN
  • DE

ADG802BRTZ-REEL7

Part No ADG802BRTZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package SOT-23-6
Case / Package SOT-23-6
Family Name ADG802
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADG802BRTZ-REEL7-ND, ADG802BRTZREEL7, ADG802BRTZ-REEL7TR, ADG802BRTZ-REEL7DKR, ADG802BRTZ-REEL7CT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910408-ADG802BRTZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADG802BRTZ-REEL7 CAD Model

Description

Product Overview: ADG802BRTZ-REEL7

The ADG802BRTZ-REEL7 is a high-performance CMOS switch fabricated by Analog Devices Inc., a leader in the semiconductor industry. This switch is designed to deliver exceptional signal integrity with minimal power consumption, making it an ideal choice for a wide range of applications, including communication systems, test equipment, and data acquisition systems.

Key Features

  • Low On-Resistance: The ADG802BRTZ-REEL7 boasts an extremely low on-resistance, typically around 0.8 ohms, which ensures minimal signal distortion and voltage drop across the switch.
  • Single Supply Operation: This device can operate from a single 1.8V to 5.5V power supply, offering flexibility for various system voltages and simplifying power supply design.
  • Fast Switching Times: With fast tON and tOFF times of typically 20 ns and 10 ns respectively, the switch is capable of high-speed operation, making it suitable for applications requiring rapid signal routing.
  • Low Power Consumption: The ADG802BRTZ-REEL7 is optimized for low power consumption, with a typical power supply current of less than 1 µA, which is ideal for battery-powered and portable devices.
  • High Current Handling: The switch can handle continuous current up to 200 mA, allowing it to be used in applications with higher current requirements.
  • Compact Packaging: Supplied in a compact SOT-23 package, the ADG802BRTZ-REEL7 is suitable for space-constrained applications.

Applications

The versatility of the ADG802BRTZ-REEL7 makes it suitable for a variety of applications including, but not limited to:

  • Audio and video signal routing
  • Automatic test equipment
  • Data acquisition systems
  • Sample and hold circuits
  • Communication systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability. The ADG802BRTZ-REEL7 is no exception and is built to meet the stringent requirements of commercial and industrial applications. It is available in a tape and reel format (REEL7), which facilitates efficient handling and placement during the manufacturing process.

For detailed specifications, application notes, and support documentation, interested parties are encouraged to visit the Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4270 $51.9890
17+ $6.0940 $103.5980
26+ $5.9035 $153.4910
36+ $5.7131 $205.6716
46+ $5.5227 $254.0442
61+ $4.9514 $302.0354
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess