EN
  • EN
  • DE

AD5664RBCPZ-3R2

Part No AD5664RBCPZ-3R2
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 16BIT V-OUT 10LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Resolution 16
Number of D/A Converters 4
Settling Time 7μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type External, Internal
Supply Voltage , Analog 2.7V ~ 3.6V
Supply Voltage , Digital 2.7V ~ 3.6V
INL/DNL (LSB) ±8, ±1 (Maximum)
Architecture String DAC
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 10-WFDFN Exposed Pad, CSP
Supplier Device Package 10-LFCSP-WD (3x3)
Mounting Style SMD
Family Part Number AD5664
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1136428-AD5664RBCPZ-3R2
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD5664RBCPZ-3R2 CAD Model

Description

The AD5664RBCPZ-3R2, manufactured by Analog Devices Inc., is a high-performance, quad-channel, 16-bit digital-to-analog converter (DAC) that offers exceptional accuracy and stability. This device operates with a 2.7 V to 5.5 V power supply, making it suitable for a broad range of applications, from industrial process controls to medical equipment.

Key Features

  • Resolution: 16-bit DAC for precise analog output.
  • Channels: Quad-channel output allows for multiple signal generation.
  • Interface: Serial interface with SPI, QSPI, MICROWIRE, and DSP compatibility.
  • Reference: On-chip 2.5 V, 5 ppm/°C reference (enabled by default).
  • Package: Compact LFCSP (Lead Frame Chip Scale Package) for space-constrained applications.
  • Temperature Range: Industrial temperature range of -40°C to +125°C.

Performance Advantages

The AD5664RBCPZ-3R2 is designed for situations where space is at a premium, but performance cannot be compromised. It offers a small footprint without sacrificing the features and reliability expected from a leader in analog technology. The integrated 2.5 V reference enhances the precision of the device and simplifies the design process by reducing the number of external components required.

Applications

The versatility of the AD5664RBCPZ-3R2 makes it an ideal choice for a wide array of applications. It is particularly well-suited for:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Digital Gain and Offset Adjustment
  • Process Control Systems
  • Medical Instruments
  • Programmable Voltage and Current Sources

Ordering Information

For ordering and product information, the AD5664RBCPZ-3R2 can be sourced through Analog Devices Inc. or authorized distributors. Detailed specifications, technical documents, and support resources are available online to assist with the integration of this DAC into your design.

You May Also Be Interested in

Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.8563 $79.7126
4+ $32.7026 $130.8104
5+ $31.6807 $158.4035
7+ $30.6587 $214.6109
9+ $29.6368 $266.7312
12+ $26.5709 $318.8508
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess