EN
  • EN
  • DE

AD5641BKSZ

Part No AD5641BKSZ
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description SPI Interface in LFCSP and SC70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1136385-AD5641BKSZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5641BKSZ CAD Model

Description

AD5641BKSZ: A High-Precision DAC from Analog Devices Inc.

The AD5641BKSZ is a state-of-the-art digital-to-analog converter (DAC) designed and manufactured by the renowned Analog Devices Inc. This compact and efficient component is a part of their extensive portfolio of high-performance DACs, offering a blend of precision, low power consumption, and versatility that makes it an ideal choice for a wide range of applications.

The AD5641BKSZ features a 16-bit DAC with a SPI interface, which provides a simple and efficient method for digital data input. This level of resolution ensures that the DAC can produce very fine voltage levels, resulting in smooth and precise analog outputs. It operates from a 2.7V to 5.5V power supply, making it compatible with a variety of logic families and system voltages.

One of the key advantages of the AD5641BKSZ is its integrated output amplifier, which can generate a buffered output voltage ranging from 0 to the reference voltage value. This allows for direct connection to the load without the need for additional buffer circuitry, simplifying design and reducing component count. The DAC also offers a power-down mode, which significantly reduces power consumption when the DAC is not in active use, making it suitable for battery-powered and energy-sensitive applications.

Its compact size comes in a 6-lead SC70 package, which is highly beneficial for space-constrained designs, such as portable devices, medical instruments, and industrial control systems. The AD5641BKSZ also incorporates a power-on reset circuit, which ensures that the DAC output powers up to zero volts and remains there until a valid write to the device takes place.

Applications for the AD5641BKSZ are diverse and include process control, data acquisition systems, digital gain and offset adjustment, programmable voltage and current sources, as well as portable battery-operated instruments. Its precision and low power features make it an excellent choice for designers looking to enhance the performance and efficiency of their systems.

In summary, the AD5641BKSZ from Analog Devices Inc. is a high-performance, 16-bit DAC that offers excellent precision and flexibility for a multitude of applications. Its small footprint, integrated features, and energy-efficient operation make it a top choice for engineers and designers across various industries.

You May Also Be Interested in

Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1904 $50.9520
12+ $8.3614 $100.3368
19+ $8.1001 $153.9019
26+ $7.8388 $203.8088
33+ $7.5775 $250.0575
45+ $6.7936 $305.7120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess