EN
  • EN
  • DE

AD562SD/BCD

Part No AD562SD/BCD
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT A-OUT 24CDIP / 12 Bit Digital to Analog Converter 1 24-CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Series AD562
Package Bulk
Product Status Active
Programmable Not Verified
Number of Bits 12
Number of D/A Converters 1
Settling Time 1.5µs (Typ)
Output Type Current - Unbuffered
Differential Output No
Reference Type External, Internal
Voltage - Supply, Analog 4.75V ~ 15.8V
Voltage - Supply, Digital 4.75V ~ 15.8V
INL/DNL (LSB) ±0.5 (Max), ±0.5 (Max)
Architecture Multiplying DAC
Temperature Range - Operating -55°C ~ 125°C
Package / Case 24-CDIP (0.300", 7.62mm)
Supplier Device Package 24-CDIP
Mounting Type Through Hole
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 3A001A2C
HTSUS 8542.39.0001
Win Source Part Number 909488-AD562SD/BCD
Ultra Librarian 3D Model Ultra Librarian AD562SD/BCD CAD Model

Description

Introducing the AD562SD/BCD from Analog Devices Inc.

The AD562SD/BCD is a high-performance digital-to-analog converter (DAC) designed to meet the rigorous demands of precision analog applications. Manufactured by Analog Devices Inc., a leader in semiconductor design and manufacturing, this product exemplifies their commitment to providing innovative solutions that enhance the performance and functionality of electronic systems.

Key Features:

  • High Resolution: The AD562SD/BCD boasts a resolution of 12-bits, ensuring fine granularity and precise digital-to-analog conversion, making it ideal for applications requiring high levels of accuracy.
  • Stable and Reliable: Built with Analog Devices' proprietary IC technologies, this DAC offers excellent stability and reliability over its entire operating temperature range.
  • BCD Input: It features a Binary-Coded Decimal (BCD) input, which simplifies interfacing with digital systems that use BCD for numerical representation, particularly in legacy systems that require compatibility.
  • Low Power Consumption: The AD562SD/BCD is designed for efficient power management, making it suitable for portable and power-sensitive applications.
  • Versatile Applications: It is an excellent choice for use in control systems, instrumentation, and automated test equipment, where precision and reliability are paramount.

Product Specifications:

Resolution: 12-Bit Input Type: BCD Package: Hermetically sealed to ensure protection against environmental conditions and to maintain performance integrity. Temperature Range: Operates effectively across a wide temperature range, suitable for various environments.

The AD562SD/BCD is a testament to Analog Devices Inc.'s excellence in the field of analog and mixed-signal processing. This DAC is not just a component; it's a robust solution engineered to provide precision, durability, and ease of use for engineers and designers across a multitude of industries. Whether you're upgrading an existing system or developing a new project, the AD562SD/BCD is a reliable choice that offers the performance and quality expected from a brand like Analog Devices.

For more information, detailed datasheets, and support resources, please visit Analog Devices Inc.'s official website.

You May Also Be Interested in

Analog Devices Inc.
QUAD 12-BIT MULTIPLYING DAC / 12 Bit Digital to Analog Converter 4 28-CERDIP
Lowest to $478.7394
Analog Devices Inc.
IC DAC 12BIT V-OUT TSOT23-8 / 12 Bit Digital to Analog Converter 1 TSOT-23-8
Lowest to $23.2836
Analog Devices Inc.
IC DAC 12/16BIT V-OUT 16TSSOP / 12, 16 Bit Digital to Analog Converter 8 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC DAC 10BIT V-OUT 8DIP / 10 Bit Digital to Analog Converter 2 8-PDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT 40QFN / 12 Bit Digital to Analog Converter 16 40-QFN (6x6)
Lowest to $93.7398
Maxim Integrated
IC DAC 12BIT V-OUT 8UMAX / 12 Bit Digital to Analog Converter 2 8-uMAX/uSOP
Lowest to $20.2264
Analog Devices Inc.
IC DAC 16BIT V-OUT SOT23-8 / 16 Bit Digital to Analog Converter 1 SOT-23-8
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT 24CERDIP / 12 Bit Digital to Analog Converter 1 24-CDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 14BIT V-OUT SOT23-8 / 14 Bit Digital to Analog Converter 1 SOT-23-8
Lowest to $12.5133

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess