EN
  • EN
  • DE

AD5628BCBZ-1-RL7

Part No AD5628BCBZ-1-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 16WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 12 Bit Digital to Analog Converter 8 16-WLCSP (2.61x2.61)
Manufacturer Analog Devices Inc.
Series denseDAC
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 16-UFBGA, WLCSP
Case / Package 16-WLCSP (2.61x2.61)
Family Name AD5628
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A5B
HTSUS 8542.39.0001
Other Part Number AD5628BCBZ-1-RL7-ND, AD5628BCBZ-1-RL7CT, AD5628BCBZ-1-RL7TR, AD5628BCBZ-1-RL7DKR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859512-AD5628BCBZ-1-RL7
Ultra Librarian 3D Model Ultra Librarian AD5628BCBZ-1-RL7 CAD Model

Description

Product Overview: AD5628BCBZ-1-RL7 from Analog Devices Inc.

The AD5628BCBZ-1-RL7 is a high-performance, octal, 12-bit digital-to-analog converter (DAC) integrated circuit designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This particular model is part of the nanoDAC® series, which is known for its compact size and power efficiency, making it an ideal choice for space-constrained applications.

Key Features

  • Resolution: 12-bit DAC resolution ensures fine granularity and precise analog output control.
  • Channels: The device features eight DAC channels, allowing for multiple outputs to be controlled simultaneously.
  • Output Range: It offers a selectable output range, providing flexibility for various application requirements.
  • Interface: Equipped with a serial peripheral interface (SPI), it ensures easy communication with microcontrollers and digital systems.
  • Power Efficiency: Designed for low power consumption, it is suitable for battery-powered devices and power-sensitive applications.
  • Package: The device comes in a compact, 16-lead, surface-mount LFCSP package (AD5628BCBZ), which is RoHS compliant and suitable for automated assembly processes.
  • Temperature Range: It operates over an industrial temperature range, making it reliable for use in harsh environments.

Applications

The AD5628BCBZ-1-RL7 is versatile and can be used in a wide array of applications, including:

  • Process control and automation
  • Data acquisition systems
  • Digital gain and offset adjustment
  • Programmable voltage and current sources
  • Portable battery-powered instruments

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the AD5628BCBZ-1-RL7 is no exception. It is designed to meet stringent industry standards, ensuring high reliability and performance for critical applications. With its ease of integration, compact footprint, and robust feature set, the AD5628BCBZ-1-RL7 is an excellent choice for designers looking to enhance their system's analog output capabilities.

You May Also Be Interested in

Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Intersil
Lowest to $7.1344
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.8616 $99.7232
3+ $40.9121 $122.7363
4+ $39.6336 $158.5344
6+ $38.3551 $230.1306
7+ $37.0766 $259.5362
10+ $33.2411 $332.4110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess