EN
  • EN
  • DE

AH920NTR-G1

Part No AH920NTR-G1
Manufacturer Diodes Incorporated
Catalog OEM Parts (A - B)
Description Hall Effect Sensor 25mA Latch 3.5V to 20V 3-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-236-3
Height 1.3 mm
Length 3.1 mm
Logic Function Latch
Maximum Operating Temperature 125 °C
Max Output Current 25 mA
Max Supply Current 5 mA
Max Supply Voltage 20 V
Min Operating Temperature -40 °C
Min Supply Voltage 3.5 V
Mount Surface Mount
Number of Pins 3
Output Current 25 mA
Packaging Tape & Reel (TR)
Polarity South Pole
RoHS Compliant
Sensing Method Hall Effect
Width 1.7 mm
Win Source Part Number 975250-AH920NTR-G1
Categories OEM Parts(A-B)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AH920NTR-G1 CAD Model

Description

Introducing Product AH920NTR-G1 from Diodes Incorporated

The AH920NTR-G1 is a stellar offering from Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This product is a testament to Diodes Incorporated's commitment to providing innovative solutions that meet the evolving needs of the electronics industry.

Key Features and Benefits

  • High Efficiency: The AH920NTR-G1 boasts exceptional efficiency, which is crucial for power-sensitive applications, ensuring minimal energy wastage and enhanced battery life for portable devices.
  • Compact Design: With its small footprint, this product is ideal for space-constrained applications, allowing for more compact and streamlined circuit designs.
  • Robust Performance: Engineered for reliability, the AH920NTR-G1 operates effectively across a wide range of temperatures and conditions, making it suitable for a variety of challenging environments.
  • Low Power Consumption: This device is designed to consume minimal power, reducing the overall power requirements of the system it is part of and contributing to energy-efficient operation.
  • Versatility: The AH920NTR-G1 is versatile and can be used in multiple applications, including but not limited to power management, consumer electronics, and industrial systems.

Applications

The AH920NTR-G1 is adept for a broad spectrum of applications, making it a go-to component for designers and engineers. Its applications include:

  • Power Regulation Modules
  • Battery-Powered Devices
  • Portable Electronics
  • Energy Management Systems
  • Automotive Electronics

Quality and Reliability

Diodes Incorporated ensures that the AH920NTR-G1, like all their products, passes through rigorous testing and quality assurance processes. This commitment to quality guarantees that each component delivers consistent performance and reliability that the industry has come to expect from Diodes Incorporated.

Environmental Compliance

The AH920NTR-G1 is produced with environmental consciousness in mind. It complies with various international standards, ensuring that it meets the requirements for RoHS, REACH, and other environmental regulations. This makes it a suitable choice for eco-friendly projects and for companies prioritizing sustainability.

In conclusion, the AH920NTR-G1 from Diodes Incorporated is a high-performance, reliable, and versatile component that is an excellent addition to any electronic system requiring efficient power management. Its compact size, efficiency, and robustness make it an invaluable component for today's and tomorrow's electronic innovations.

You May Also Be Interested in

Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Murata Electronics North America
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5821 $52.3890
210+ $0.4777 $100.3170
325+ $0.4627 $150.3775
450+ $0.4478 $201.5100
580+ $0.4329 $251.0820
775+ $0.3881 $300.7775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,755 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess