EN
  • EN
  • DE

BLM21A121SPTM

Part No BLM21A121SPTM
Manufacturer Murata Electronics North America
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1049400-BLM21A121SPTM
Categories OEM Parts(A-B)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BLM21A121SPTM CAD Model

Description

The BLM21A121SPTM is a ferrite bead manufactured by Murata Electronics, designed to suppress noise in electronic circuits. It is part of the BLM21A series, known for its high impedance and effectiveness in filtering unwanted high-frequency noise.

Applications:

  • Noise suppression in power lines and signal lines of electronic devices.
  • EMI filtering in automotive electronics.
  • Noise reduction in audio and video equipment.
  • DC-DC converter noise filtering.
  • Noise countermeasure in high-frequency circuits, such as those found in smartphones and other mobile devices.

Features:

  • High Impedance: Provides significant impedance at the specified frequency, effectively suppressing noise.
  • High Rated Current: Designed to handle substantial current without saturation.
  • Excellent Reliability: Manufactured with high-quality materials to ensure long-term stability.
  • Compact Size: Suitable for high-density mounting in space-constrained applications.
  • RoHS Compliant: Lead-free construction for environmental compliance.

Benefits:

  • Effective EMI Suppression: Reduces electromagnetic interference, enhancing the performance and reliability of electronic devices.
  • Improved Signal Integrity: Filters out noise, improving the clarity and stability of signals.
  • Enhanced System Reliability: Protects sensitive components from noise-related damage.
  • Space-Saving Solution: Its compact size allows for efficient use of board space.
  • Easy to Integrate: Can be easily incorporated into existing circuit designs for noise suppression.

Specifications:

The BLM21A121SPTM has an impedance of 120 Ohms at 100 MHz. The rated current is 6A, and the DC resistance is 0.02 Ohms. The operating temperature range is -55°C to +125°C. It is available in a 0805 (2012 Metric) package. This ferrite bead is designed for high-frequency noise suppression, making it suitable for power line filtering and signal line filtering. Its high current rating ensures it can handle substantial current without significant performance degradation, making it ideal for power supply applications.

You May Also Be Interested in

Generic
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Agilent(Hewlett-Packard)
Need more? Email Us
Hewlett Packard
Need more? Email Us
Sony
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess