EN
  • EN
  • DE

AD5624RBCPZ-5REEL7

Part No AD5624RBCPZ-5REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC NANO 12BIT QUAD 10-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series nanoDAC
Packaging Reel - TR
Resolution 12
Number of D/A Converters 4
Settling Time 4.5μs
Output Type Voltage - Buffered
Data Interface SPI, DSP
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±0.5, ±0.25 (Maximum)
Architecture String DAC
Operating Temperature Range -40°C ~ 105°C
Package 10-WFDFN Exposed Pad, CSP
Manufacturer Package 10-LFCSP-WD (3x3)
Manufacturer Homepage www.analog.com
Win Source Part Number 729392-AD5624RBCPZ-5REEL7
Popularity Medium
Supply and Demand Status Limited
Family Name AD5624
Introduction Date September 21, 2005
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD5624RBCPZ-5REEL7 CAD Model

Description

Product Overview: AD5624RBCPZ-5REEL7

The AD5624RBCPZ-5REEL7 is a high-performance digital-to-analog converter (DAC) component manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This product is designed to offer a compact, accurate, and low-power solution for a variety of applications including process control, data acquisition systems, and digital gain and offset adjustment.

Key Features

  • Resolution: The AD5624RBCPZ-5REEL7 boasts a 12-bit resolution, providing fine-grain control over the analog output, which is essential for precision tasks.
  • Quad Channel: This DAC features four independent output channels, allowing for multiple signal outputs from a single device, saving space and reducing complexity in multi-channel applications.
  • Interface: It supports a versatile 3-wire serial interface that operates at clock rates up to 50 MHz for compatibility with most microcontrollers and digital systems.
  • Power Supply: The device operates from a single 2.7V to 5.5V power supply, making it suitable for both 3V and 5V systems.
  • Package: Encased in a compact 10-lead LFCSP (Lead Frame Chip Scale Package), the AD5624RBCPZ-5REEL7 is optimized for space-constrained applications.
  • Output Voltage Range: It features a selectable output range, providing either two times the reference voltage or the reference voltage itself, which adds flexibility to match the required output range for different applications.
  • On-Chip Reference: An integrated precision reference and reference buffer reduce the need for external components and simplify design.
  • Power-Down Mode: To conserve energy, the DAC includes a power-down mode that significantly reduces the current consumption when the device is not in active use.

Applications

The AD5624RBCPZ-5REEL7 is designed to be used in a wide range of applications where precise digital-to-analog conversion is required. Common applications include:

  • Portable battery-powered instruments
  • Data acquisition systems
  • Digital gain and offset adjustment
  • Process control systems
  • Automotive systems

With its combination of high resolution, multiple channels, and low power consumption, the AD5624RBCPZ-5REEL7 from Analog Devices Inc. is an ideal choice for designers looking to incorporate a reliable and versatile DAC into their electronic designs.

You May Also Be Interested in

Maxim Integrated
IC DAC 12BIT A-OUT 18DIP / 12 Bit Digital to Analog Converter 1 18-PDIP
Lowest to $44.5707
Analog Devices Inc.
IC DAC 12BIT MONO HS 24CERDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT V-OUT 20PLCC / 8 Bit Digital to Analog Converter 4 20-PLCC (9x9)
Need more? Email Us
Analog Devices Inc.
IC DAC 14BIT V-OUT SOT23-8 / 14 Bit Digital to Analog Converter 1 SOT-23-8
Lowest to $12.5133
Analog Devices Inc.
IC DAC 14BIT A-OUT 48LQFP
Lowest to $178.8918
Maxim Integrated
IC DAC 12BIT V-OUT 24SOIC / 12 Bit Digital to Analog Converter 1 24-SOIC
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT TSOT23-8 / 12 Bit Digital to Analog Converter 1 TSOT-23-8
Lowest to $23.2836
Analog Devices Inc.
IC DAC 8BIT A-OUT 16CDIP / 8 Bit Digital to Analog Converter 1 16-CERDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 16BIT V-OUT 16TSSOP / 16 Bit Digital to Analog Converter 1 16-TSSOP
Lowest to $15.0640

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.5562 $55.6686
7+ $15.2256 $106.5792
11+ $14.7498 $162.2478
15+ $14.2740 $214.1100
19+ $13.7982 $262.1658
25+ $12.3708 $309.2700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,350 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess