EN
  • EN
  • DE

AD558KP

Part No AD558KP
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DACPORT Low Cost, Complete uP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Resolution 8
Number of D/A Converters 1
Settling Time 3μs
Output Type Voltage - Buffered
Differential Output No
Data Interface Parallel
Reference Type Internal
Supply Voltage , Analog 4.5V ~ 16.5V
Supply Voltage , Digital 4.5V ~ 16.5V
INL/DNL (LSB) ±0.25 (Maximum), -
Architecture R-2R
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 20-LCC
Supplier Device Package 20-PLCC (9x9)
Mounting Style SMD
Family Part Number AD558
Manufacturer Pack Quantity 49
MSL Level 1 (Unlimited)
Win Source Part Number 1136326-AD558KP
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD558KP CAD Model

Description

The AD558KP is a high-performance digital-to-analog converter (DAC) from Analog Devices Inc, a renowned leader in precision high-performance electronics. This particular model is part of their extensive range of DACs designed for a variety of applications, including industrial control systems, automated test equipment, and digital signal processing.

Key Features

  • Resolution: The AD558KP offers an 8-bit resolution, providing a fine level of detail in the analog output for applications that require moderate accuracy.
  • Single Supply Operation: It operates on a single +5V power supply, simplifying the power design in embedded systems.
  • Monolithic Construction: The DAC is built using a monolithic chip, ensuring high reliability and consistent performance.
  • Easy Interface: It features an easy-to-use parallel interface, which allows for straightforward connection to microprocessors and digital systems.
  • Fast Settling Time: The AD558KP boasts a fast settling time, making it suitable for applications that require quick response times.

Applications

The AD558KP is versatile and can be used in a wide array of applications. Its ease of integration and reliable performance make it ideal for:

  • Process Control Systems
  • Data Acquisition Systems
  • Digital Offset and Gain Adjustments
  • Computer Graphics Displays
  • Instrumentation

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD558KP is no exception. It undergoes rigorous testing to ensure it meets the high standards expected from industrial-grade components. The robust construction and tested reliability make it a smart choice for designers looking for a DAC that will perform consistently over a wide range of temperatures and conditions.

Conclusion

The AD558KP from Analog Devices Inc. is an excellent choice for system designers who require an 8-bit DAC that is both easy to use and reliable. Whether it's for industrial controls, data acquisition, or any number of other precision applications, the AD558KP delivers quality performance in a compact, monolithic design.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.1992 $69.5976
6+ $19.0353 $114.2118
9+ $18.4404 $165.9636
12+ $17.8456 $214.1472
15+ $17.2507 $258.7605
20+ $15.4662 $309.3240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess