EN
  • EN
  • DE

AD5570BRSZ

Part No AD5570BRSZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT SERIAL IN 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 16
Number of D/A Converters 1
Settling Time 16μs
Output Type Voltage - Buffered
Data Interface SPI, DSP
Reference Type External
Operating Supply Voltage ±11.4 V ~ 16.5 V
INL/DNL (LSB) ±0.4, ±0.3
Architecture R-2R
Operating Temperature Range -40°C ~ 85°C
Package 16-SSOP (0.209", 5.30mm Width)
Manufacturer Package 16-SSOP
Manufacturer Homepage www.analog.com
Win Source Part Number 744203-AD5570BRSZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD5570
Introduction Date November 01, 2002
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD5570BRSZ CAD Model

Description

Analog Devices Inc. AD5570BRSZ Digital-to-Analog Converter

The AD5570BRSZ is a high-precision, 16-bit, serial input, voltage-output digital-to-analog converter (DAC) from Analog Devices Inc., designed to meet the stringent requirements of industrial, communication, and high-end consumer applications. This product stands out for its exceptional accuracy and stability, ensuring reliable performance in critical systems.

Key Features

  • Resolution: The AD5570BRSZ boasts a 16-bit resolution, providing fine granularity and precise control over the output voltage.
  • Output Range: It offers a flexible output range, which can be configured to meet various application needs, including bipolar and unipolar voltage outputs.
  • Interface: The device features a versatile 3-wire serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, facilitating easy integration into a variety of systems.
  • Accuracy: With its integrated precision reference and low temperature coefficient, the AD5570BRSZ ensures high accuracy and low drift over the entire operating temperature range.
  • Settling Time: It offers a fast settling time, enabling high-speed operation for applications that require quick response times.
  • Package: The product comes in a compact, surface-mount, 24-lead TSSOP package, making it suitable for space-constrained applications.

Applications

The AD5570BRSZ is ideal for a wide range of applications, including:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Process Control
  • Digital Gain and Offset Adjustment
  • Programmable Voltage and Current Sources
  • Medical Instruments

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the AD5570BRSZ is no exception. This DAC is fabricated using advanced semiconductor processes to ensure high performance and long-term reliability for mission-critical applications. Customers can trust in Analog Devices' rigorous testing and quality assurance protocols that accompany each product in their lineup.

With its robust feature set and versatile applications, the AD5570BRSZ from Analog Devices Inc. is a top-tier choice for designers looking for a high-performance DAC solution.

You May Also Be Interested in

Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Intersil
Lowest to $7.1344
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess