EN
  • EN
  • DE

AD5544ARSZ-REEL7

Part No AD5544ARSZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT A-OUT 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 30000076-AD5544ARSZ-REEL7
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) -Data Acquisition -Digital to Analog Converters (DAC)
Package Tape & Reel (TR) Cut Tape (CT)
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number AD5544
Product Status Active
Ultra Librarian 3D Model Ultra Librarian AD5544ARSZ-REEL7 CAD Model

Description

Analog Devices Inc. AD5544ARSZ-REEL7 Precision DAC

The AD5544ARSZ-REEL7 is a high-performance, quad-channel, 16-bit digital-to-analog converter (DAC) from Analog Devices Inc., designed to deliver precision voltage outputs in a compact surface-mount package. This device is part of the Analog Devices precision DAC product line, and it is particularly suitable for advanced industrial, medical, and communication applications where accuracy and stability are of paramount importance.

Constructed with a 16-bit resolution, the AD5544ARSZ-REEL7 provides users with a fine level of control over output signals, which is essential for tasks requiring exacting precision. Its architecture is designed to ensure low noise and high output drive capability, making it an excellent choice for driving precision references in control systems, for example.

Key Features:

  • High Resolution: 16-bit resolution offers fine granularity for output voltages, enabling precise control in various applications.
  • Quad-Channel Output: Features four independent DAC channels, allowing for multiple signal outputs from a single device.
  • Low Power Consumption: Designed for efficient operation, it is ideal for power-sensitive applications.
  • Flexible Operating Range: The device operates over a wide supply voltage range, accommodating different system requirements.
  • Surface-Mount Package: The AD5544ARSZ-REEL7 comes in a compact SSOP (Shrink Small Outline Package), which is suitable for space-constrained applications.
  • Serial Interface: Equipped with a serial input interface, it simplifies connections to microcontrollers or digital signal processors.

Applications for the AD5544ARSZ-REEL7 are diverse and include use in automated test equipment, data acquisition systems, digital gain and offset adjustment, and process control systems. Its precision and reliability also make it a strong candidate for medical equipment such as MRI and CT scanners, where consistent and exact signal conversion is crucial.

With the AD5544ARSZ-REEL7, Analog Devices Inc. demonstrates its commitment to providing high-quality, reliable components for sophisticated electronic systems. Whether you are designing for industrial automation, cutting-edge medical technology, or any application requiring precise digital to analog conversion, this DAC stands ready to meet your needs with precision and performance.

You May Also Be Interested in

Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Intersil
Lowest to $7.1344
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $66.8572 $66.8572
2+ $54.8572 $109.7144
3+ $53.1429 $159.4287
4+ $51.4286 $205.7144
6+ $49.7143 $298.2858
7+ $44.5715 $312.0005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,730 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess