EN
  • EN
  • DE

AD5541CRZ

Part No AD5541CRZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT SERIAL IN 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Bits 16
Number of D/A Converters 1
Settling Time 1μs (Typ)
Output Type Voltage - Unbuffered
Differential Output No
Data Interface SPI, DSP
Reference Type External
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) ±0.5, ±0.5
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SOIC
Win Source Part Number 144467-AD5541CRZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5541CRZ CAD Model

Description

AD5541CRZ by Analog Devices Inc.

The AD5541CRZ is a high-performance, precision digital-to-analog converter (DAC) from Analog Devices Inc., designed to meet the rigorous specifications of industrial and communication applications. This 16-bit DAC offers an impressive combination of accuracy and stability, making it an ideal choice for critical systems that demand high precision and reliability.

Key Features:

  • Resolution: 16-bit monotonic DAC resolution ensures high precision in signal conversion.
  • Interface: Serial interface with SPI, QSPI™, MICROWIRE™, and DSP compatible modes for versatile communication with microcontrollers and processors.
  • Settling Time: Fast settling time of 10μs to 1 LSB, enabling quick response in dynamic systems.
  • Reference: On-chip precision output amplifier and reference buffer save board space and reduce component count.
  • Power Supply: Operates from a single 2.7 V to 5.5 V supply, providing flexibility in various power environments.
  • Package: Available in a compact 8-lead SOIC package, the AD5541CRZ is designed for space-constrained applications.
  • Temperature Range: Industrial temperature range from -40°C to +125°C suitable for harsh operating conditions.

Applications:

The AD5541CRZ is adept at serving a wide range of applications, including:

  • Process control: Automated systems that require precise control of actuators or valves.
  • Data acquisition systems: High-resolution data logging and monitoring equipment.
  • Digital gain and offset adjustment: Systems that need fine-tuning of signal paths.
  • Programmable voltage and current sources: Adjustable power supplies and test equipment.

With its exceptional performance and robust design, the AD5541CRZ stands out as a DAC solution for designers who require the utmost in precision and reliability. Analog Devices Inc. continues to set the standard in data conversion technology, and the AD5541CRZ is a testament to their commitment to quality and innovation.

You May Also Be Interested in

Texas Instruments
SINGLE CHANNEL DAC 12BIT- MIDCOD / 12 Bit Digital to Analog Converter 1 10-VSSOP
Lowest to $2.0866
Analog Devices Inc.
IC DAC 8BIT MULTIPLYING 16CDIP / 8 Bit Digital to Analog Converter 1 16-CERDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT MONO HS 24CERDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT 10MSOP / 12 Bit Digital to Analog Converter 1 10-MSOP
Lowest to $8.2144
Texas Instruments
IC DAC 16BIT V-OUT 14SOIC
Lowest to $18.6140
Analog Devices Inc.
IC DAC 12BIT V-OUT 24CERDIP / 12 Bit Digital to Analog Converter 1 24-CDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 14BIT W/BUFF 24-CDIP / Bit Digital to Analog Converter 24-CDIP
Need more? Email Us
Maxim Integrated
IC DAC 12BIT V-OUT 8UMAX / 12 Bit Digital to Analog Converter 2 8-uMAX/uSOP
Lowest to $20.2264
Analog Devices Inc.
IC DAC 8BIT A-OUT 16CDIP / 8 Bit Digital to Analog Converter 1 16-CERDIP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.5454 $73.6362
5+ $20.1399 $100.6995
8+ $19.5105 $156.0840
11+ $18.8811 $207.6921
14+ $18.2518 $255.5252
19+ $16.3636 $310.9084
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,760 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess