EN
  • EN
  • DE

AD548BR

Part No AD548BR
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Precision, Low Power BiFET Op Amp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1136259-AD548BR
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD548BR CAD Model

Description

Analog Devices Inc. AD548BR Precision Operational Amplifier

The AD548BR from Analog Devices Inc. is a high-precision, low-power, monolithic operational amplifier. It offers an exceptional combination of high accuracy and low power consumption, making it ideal for a wide range of applications, including battery-powered equipment, precision instrumentation, and data acquisition systems.

Key Features:

  • High Precision: The AD548BR boasts excellent dc performance, with a maximum input offset voltage of just 50 µV and an input offset voltage drift of only 0.6 µV/°C. This level of precision ensures accuracy in the most critical applications.
  • Low Power Consumption: With a supply current of just 200 µA max, the AD548BR is perfect for portable and battery-powered applications where efficiency is paramount.
  • Wide Operating Range: The device operates from a single supply of +5 V to +15 V, or dual supplies of ±2.5 V to ±15 V, providing flexibility in a variety of circuit configurations.
  • High Input Impedance: The operational amplifier features a high input impedance of 10^12 ohms, minimizing the loading effect on the input source and preserving signal integrity.
  • Low Noise: It has a low noise voltage of 11 nV/√Hz @ 1 kHz, which makes it suitable for noise-sensitive applications.

Applications:

  • Precision instrumentation
  • Data acquisition systems
  • Battery-powered devices
  • Analog filters
  • Photo diode preamplifiers

The AD548BR operational amplifier is available in an 8-lead SOIC package, ensuring compatibility with standard surface-mount PCB assembly processes. Analog Devices Inc. has a reputation for producing high-quality components that perform reliably in the most demanding environments, and the AD548BR is no exception. Whether you are designing a precision sensor interface or a portable medical device, the AD548BR provides the accuracy and efficiency needed to meet the stringent requirements of your application.

For detailed specifications, application notes, and additional resources, visit the Analog Devices website or contact their support team for technical assistance.

You May Also Be Interested in

Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess