EN
  • EN
  • DE

1N5919BRLG

Part No 1N5919BRLG
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description 3 W DO-41 Surmetic TM 30 Zener Voltage Regulators | DIODE ZENER 5.6V 3W AXIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Voltage - Zener (Nom) (Vz) 5.6V
Tolerance ±5%
Maximum Power 3W
Impedance (Maximum) (Zzt) 2 Ohms
Current - Reverse Leakage at Vr 5μA at 3V
Voltage - Forward (Vf) (Maximum) at If 1.5V at 200mA
Temperature Range - Operating -65°C ~ 200°C
Mounting Style Through Hole
Manufacturer Package DO-204AL, DO-41, Axial
Supplier Device Package Axial
Family Part Number 1N5919
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1122041-1N5919BRLG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N5919BRLG CAD Model

Description

Product Overview: 1N5919BRLG Zener Diode from ON Semiconductor

The 1N5919BRLG is a robust Zener diode designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This Zener diode is a popular choice in the industry for providing reliable voltage regulation in a variety of electronic circuits. With its precise voltage control and high reliability, it is well-suited for applications requiring voltage clamping or voltage reference.

Key Features

  • Voltage Range: The 1N5919BRLG offers a Zener voltage range of 3.3V to 200V, which makes it versatile for different levels of voltage regulation requirements.
  • Power Dissipation: With a power dissipation of 3W, this diode can withstand moderate levels of power without compromising its performance, making it suitable for a wide range of applications.
  • Package: This component comes in an axial-lead, transfer-molded plastic package that ensures robustness and long-term reliability. The package is also designed for optimal thermal performance.
  • Tolerance: The Zener voltage tolerance is ±5%, which provides precise voltage regulation and stability.
  • Quality and Reliability: ON Semiconductor is known for its commitment to quality, and the 1N5919BRLG is no exception. It is designed to meet high-quality standards and ensure consistent performance.

Applications

The 1N5919BRLG is commonly used in a variety of applications, including:

  • Surge protection and transient voltage suppression
  • Voltage regulation modules
  • Power management in consumer and industrial electronics
  • Backup power systems and battery chargers
  • Automotive electronics and safety systems

Environmental and Quality Certifications

ON Semiconductor's 1N5919BRLG Zener diode is compliant with RoHS and REACH environmental standards, ensuring that it is free from harmful substances and is environmentally friendly. Additionally, the diode is qualified to AEC-Q101 standards for automotive applications, reflecting its suitability for high-reliability environments.

In summary, the 1N5919BRLG from ON Semiconductor is a high-performance Zener diode that offers efficient voltage regulation, high power dissipation, and reliability for a wide range of electronic applications. Its robust package and compliance with environmental and quality standards make it an excellent choice for designers looking for a dependable voltage regulation solution.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
335+ $0.1499 $50.2165
815+ $0.1230 $100.2450
1,260+ $0.1191 $150.0660
1,735+ $0.1153 $200.0455
2,245+ $0.1115 $250.3175
3,005+ $0.0999 $300.1995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 74,000 pieces
MOQ: 335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess