EN
  • EN
  • DE

AD5391BCPZ-5

Part No AD5391BCPZ-5
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT 16CH 5V 64-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Number of Bits 12
Number of D/A Converters 16
Settling Time 8μs
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C, SPI, DSP
Reference Type External, Internal
Analog Supply Voltage 5V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) ±1 (Max), ±1 (Max)
Temperature Range - Operating -40°C to 85°C
Case / Package 64-LFCSP-VQ (9x9)
Win Source Part Number 143685-AD5391BCPZ-5
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5391BCPZ-5 CAD Model

Description

The AD5391BCPZ-5 is a high-performance, multi-channel digital-to-analog converter (DAC) developed by Analog Devices Inc., a leader in precision high-performance electronics. This component is designed to deliver superior accuracy and stability, making it an ideal choice for advanced industrial, medical, communication, and automation systems where precise analog output is critical.

Key Features

  • Resolution: The AD5391BCPZ-5 boasts a 12-bit resolution, providing fine granularity for analog signal generation.
  • Number of Channels: It features 32 individual DAC channels, allowing for multiple signal outputs from a single device.
  • Output Range: This DAC operates with a 5V reference, giving it a versatile output range suitable for various applications.
  • Interface: It includes a serial interface for digital input, ensuring easy integration with microcontrollers and digital systems.
  • Package: The device comes in a compact 48-lead LFCSP (Lead Frame Chip Scale Package), which is space-efficient for design-critical applications.
  • Temperature Range: It is operational over an industrial temperature range, ensuring reliability in harsh environments.

Applications

The AD5391BCPZ-5 is versatile and can be used in a variety of applications, including:

  • Automated Test Equipment (ATE)
  • Industrial Control Systems
  • Data Acquisition Systems
  • Medical Equipment
  • Telecommunications Infrastructure

Performance and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the AD5391BCPZ-5 is no exception. It offers excellent dynamic performance with a fast settling time, low glitch energy, and a monotonic output over the entire operating temperature range. Additionally, the device features on-chip output amplifiers and a power-on reset to ensure that outputs are initialized to zero-scale or midscale, thereby reducing startup transients.

For engineers and designers looking for a reliable, high-channel-count DAC solution, the AD5391BCPZ-5 from Analog Devices Inc. offers an exceptional blend of performance, integration, and compactness.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 14BIT W/BUFF 24-CDIP / Bit Digital to Analog Converter 24-CDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT 16TSSOP / 12 Bit Digital to Analog Converter 1 16-TSSOP
Lowest to $11.7286
Analog Devices Inc.
IC DAC 8BIT V-OUT 20PLCC / 8 Bit Digital to Analog Converter 4 20-PLCC (9x9)
Need more? Email Us
Analog Devices Inc.
DAC, PARALLEL, WORD INPUT / 12 Bit Digital to Analog Converter 1 24-CDIP
Need more? Email Us
Texas Instruments
SINGLE CHANNEL DAC 12BIT- MIDCOD / 12 Bit Digital to Analog Converter 1 10-VSSOP
Lowest to $2.0866
Texas Instruments
SINGALE CHANNEL DAC 16BIT / 16 Bit Digital to Analog Converter 1 10-VSSOP
Lowest to $5.1762
Analog Devices Inc.
IC DAC 14BIT V-OUT SOT23-8 / 14 Bit Digital to Analog Converter 1 SOT-23-8
Lowest to $12.5133
Analog Devices Inc.
IC DAC 14BIT V-OUT 16TSSOP / 14 Bit Digital to Analog Converter 8 16-TSSOP
Lowest to $55.7143
Analog Devices Inc.
IC DAC 14BIT A-OUT 48LQFP
Lowest to $178.8918

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess